- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-049-20-5PXDN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 4.9152MHz | ±100ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-18-5PXEN-TR ECS Inc. | 184 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.30 | - | - | 4MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4MHz | 150Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-245.7-18-5PXEN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.60 | - | - | 24.576MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 24.576MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-35-17-5P-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | - | 3.579545MHz | ±50ppm | - | - | 150Ohm | 17pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-184-20-5PDN-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 20pF | - | 18.432MHz | ±100ppm | - | - | 40Ohm | - | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-100-S-20A-TR ECS Inc. | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | - | - | 10MHz | ±50ppm | - | 10MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-320-18-33-JEM-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | - | 32MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-286.3-12-33-AGN-TR ECS Inc. | 11 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | - | 28.63636MHz | ±30ppm | - | - | 40Ohm | 12pF | Fundamental | ±25ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-36-18-10X ECS Inc. | 452 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X10X | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | - | 3.6864MHz | ±50ppm | - | - | 200Ohms | 18pF | Fundamental | ±50ppm | - | 10.4902mm | 0.413 10.50mm | 10.4902mm | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-12-33-AGN-TR ECS Inc. | 304 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | - | 24MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-130-18-33-JGN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | - | 13MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13MHz | 100Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-12-30BQ-ADS-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | - | 12MHz | ±100ppm | - | - | 80Ohm | 12pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-160-S-4 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | - | 16MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 16MHz | 40Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-98.3-20-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | unknown | 9.8304MHz | ±50ppm | - | - | 100Ohm | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-480-20-1 ECS Inc. | 413 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 1998 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 48MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 48MHz | 40Ohm | 20pF | 3rd Overtone | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-150-18-7SX-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | 15MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-51.2-18-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | - | 5.12MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-1.00-12.5-13 ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | - | ECS-31 | 0.083Diax0.244L 2.10mmx6.20mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.20 | - | - | 100kHz | - | D6.2XH2.1 (mm)/D0.244XH0.083 (inch) | 0.1MHz | 40kOhm | 12.5pF | Fundamental | ±30ppm | 1 μW | 6.1976mm | 0.244 6.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-122.8-S-7S-TR ECS Inc. | 36 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | - | - | 12.288MHz | ±50ppm | - | - | 60Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-300-18-30B-JEM-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | - | 30MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - |