- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-80-32-1X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 8MHz | ±50ppm | - | - | 35Ohms | 32pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-184-20-28A-TR ECS Inc. | 7 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 18.432MHz | ±50ppm | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-270-8-36CKM-TR ECS Inc. | 579 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | 0.001% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 27MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 27MHz | 60Ohm | 8pF | Fundamental | - | 100 μW | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-071.505-CD-0370 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 7.1505MHz | ±30ppm | - | - | 40Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-32-17-1X ECS Inc. | 7807 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | AT CUT | - | - | 3.2768MHz | ±50ppm | 11.35X4.65X13.46 | 3.2MHz | 120Ohm | 17pF | Fundamental | ±30ppm | 1000 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-S-1 ECS Inc. | 4000 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 12MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 12MHz | 30Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-60-32-5PDN-TR ECS Inc. | 49 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 6MHz | ±100ppm | - | - | 70Ohms | 32pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-300-S-20A-TR ECS Inc. | 4839 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 30MHz | ±50ppm | - | 30MHz | 80Ohm | Series | 3rd Overtone | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-196.6-S-4X ECS Inc. | 26 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 19.6608MHz | ±50ppm | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-60-S-1 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e4 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.50 | - | 6MHz | ±50ppm | L11.8XB5.5XH2.5 (mm)/L0.465XB0.217XH0.098 (inch) | 6MHz | 40Ohm | Series | Fundamental | ±30ppm | 100 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-35-17-1 ECS Inc. | 994 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 3.579545MHz | ±50ppm | - | - | 120Ohm | 17pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-18-30BQ-DS ECS Inc. | 114 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.60 | - | 24MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 24MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECS-73-20-4XDN ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2005 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | unknown | 7.3728MHz | ±100ppm | - | - | 80Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-49-20-4 ECS Inc. | 1162 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 4.9152MHz | ±50ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-184-12-33Q-JES-TR ECS Inc. | 15219 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 18.432MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 18.432MHz | 80Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-260-8-36CKM-TR ECS Inc. | 552 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.60 | - | 26MHz | ±10ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 26MHz | 60Ohm | 8pF | Fundamental | - | 100 μW | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-18-23G-JGN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-23G | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 18.432MHz | ±30ppm | 6mm x 3.5mm x 1.2mm | 18.432MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 µW | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-143-20-5PX-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.50 | - | 14.31818MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 14.3MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-8-33-JGN-TR ECS Inc. | 370 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 12MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-150-S-4X ECS Inc. | 847 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 15MHz | ±50ppm | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - |