- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-80-20-7SX-TR ECS Inc. | 806 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 8MHz | ±50ppm | - | - | - | 100Ohms | 20pF | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-.327-9-1210-TR ECS Inc. | 6000 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1210 | 0.047Lx0.039W 1.20mmx1.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | - | L1.2XB1.0XH0.35 (mm)/L0.047XB0.039XH0.014 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | 0.020 0.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-18-23A-JGN-TR ECS Inc. | 1149 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR | - | - | 18.432MHz | ±30ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 18.4MHz | 60Ohm | 18pF | Fundamental | ±20ppm | 100 μW | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-10-36Q-AES-TR ECS Inc. | 2001 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 12MHz | ±50ppm | - | - | - | 150Ohm | 10pF | Fundamental | ±25ppm | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-250-20-3X-TR ECS Inc. | 11834 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | - | 25MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 25MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-384-10-37-CKM-TR ECS Inc. | 913 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 38.4MHz | ±10ppm | - | - | - | 60Ohm | 10pF | Fundamental | - | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-20-3X-EN-TR ECS Inc. | 3096 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | TR | 8541.60.00.60 | - | 25MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 25MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-177.3-18-4-EN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 17.734475MHz | ±50ppm | - | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | - | - | ||
![]() ECS-196-20-33-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | - | 19.6608MHz | ±50ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 19.6608MHz | 80Ohm | 20pF | Fundamental | - | 100 μW | - | - | 711.2μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-260-13-42-CKM-TR ECS Inc. | 6 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-42 | 0.157Lx0.098W 4.00mmx2.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | - | 26MHz | ±10ppm | - | L4.0XB2.5XH0.8 (mm)/L0.157XB0.098XH0.031 (inch) | 26MHz | 40Ohm | 13pF | Fundamental | - | 300 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-110.5-S-7SX-TR ECS Inc. | 40 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 11.0592MHz | ±50ppm | - | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-61-32-4X ECS Inc. | 869 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 6.144MHz | ±50ppm | - | - | - | 100Ohm | 32pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-39-17-1 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.93216MHz | ±50ppm | - | - | - | 100Ohms | 17pF | Fundamental | ±30ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-245.7-20-46X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 24.576MHz | ±50ppm | - | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 24.576MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-49-20-4X ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2008 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 4.9152MHz | ±50ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-10-36Q-ES-TR ECS Inc. | In Stock |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 12MHz | ±50ppm | - | - | - | 150Ohm | 10pF | Fundamental | ±30ppm | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-160-S-7SX-TR ECS Inc. | 11 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | TR, 13 INCH | 8541.60.00.50 | - | 16MHz | ±50ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 16MHz | 50Ohm | Series | Fundamental | ±30ppm | 100 μW | - | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-107-S-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | - | 100 | + 70 C | - 10 C | Through Hole | Details | 0.034000 oz | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | - | - | 10.738635 MHz | 50 PPM | Radial | - | - | - | Series | - | - | 1 mW | 30 Ohms | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-42-12-4X ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 4.194304MHz | ±50ppm | - | - | - | 150Ohms | 12pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-6-13X ECS Inc. | 1633 |
| Datasheet | 9 Weeks | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | Commercial grade | -10°C~60°C | Bulk | - | ECS-2X6X | 0.083Diax0.244L 2.10mmx6.20mm | 0.002% | - | - | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | - | - | - | - | - | 6pF | 32.768kHz | - | - | - | - | 35kOhm | - | Fundamental | ±20ppm | - | - | - | 6.2mm | 0.244 6.20mm | - | - | ROHS3 Compliant | - | - |