- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-147.4-10-30B-CKL-TR ECS Inc. | 275 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 14.7456MHz | ±10ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-143-S-28A-TR ECS Inc. | 1991 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 14.31818MHz | ±50ppm | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-122.8-20-4 ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 12.288MHz | ±50ppm | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 12.288MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-.327-CDX-1038 ECS Inc. | 258 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | - | ECS-2X6X | 0.083Diax0.244L 2.10mmx6.20mm | - | - | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | 60°C | -10°C | - | - | 32.768kHz | - | - | - | 35kOhms | 12.5pF | Fundamental | ±5ppm | - | 6.1976mm | 0.244 6.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100-20-30B-TR ECS Inc. | 1182 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2005 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.50 | 10MHz | ±50ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 10MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-9-34RR-TR ECS Inc. | 5228 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-34RR | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 40kOhm | 9pF | Fundamental | ±20ppm | 0.1 µW | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-10-37Q-ES-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 125°C | -40°C | - | - | 24MHz | ±50ppm | - | - | 100Ohms | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 1.6002mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-40.3-20-5PX-TR ECS Inc. | 534 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | 4.032MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4.032MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-250-18-33-AGM-TR ECS Inc. | 2878 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 25MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.655-12.5-13 ECS Inc. | 40 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | - | ECS-31 | 0.083Diax0.244L 2.10mmx6.20mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | EAR99 | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.20 | 65.536kHz | - | D6.2XH2.1 (mm)/D0.244XH0.083 (inch) | 0.065536MHz | 50kOhm | 12.5pF | Fundamental | ±30ppm | 1 μW | 6.1976mm | 0.244 6.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-162.57-20-33-DU-TR ECS Inc. | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.005% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 16.257MHz | ±100ppm | - | - | 80Ohm | 20pF | Fundamental | ±50ppm | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-520-8-47-CKM-TR ECS Inc. | 1105 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2013 | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 52MHz | ±10ppm | - | - | 50Ohm | 8pF | Fundamental | - | - | - | 0.014 0.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-122.8-18-33-AGM-TR ECS Inc. | 98 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 12.288MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12.288MHz | 100Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-35-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | 2016 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 3.579545MHz | ±50ppm | - | - | 200Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-221-S-1X ECS Inc. | 575 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 22.1184MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 22.1184MHz | 20Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-102.4-18-4XEN ECS Inc. | 1136 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 10.24MHz | ±50ppm | - | - | 60Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-42-12-1X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 4.194304MHz | ±50ppm | - | - | 100Ohms | 12pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-50-20-1X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 5MHz | ±50ppm | - | - | 50Ohms | 20pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-270-8-37CKM ECS Inc. | 835 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | GOLD OVER NICKEL | - | - | - | - | 27MHz | ±10ppm | - | - | 60Ohm | 8pF | Fundamental | - | - | 508μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-143-20-30B-DU ECS Inc. | 566 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2005 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.50 | 14.31818MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 14.31818MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 300 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - |