- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-59.9-20-5PX-TR ECS Inc. | 5081 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 5.9904MHz | ±50ppm | - | - | 80Ohms | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-110.5-18-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | ||
![]() ECS-100-20-5PVX ECS Inc. | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 10MHz | ±50ppm | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | ||
![]() ECS-51-20-1 ECS Inc. | 170 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 5.068MHz | ±50ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-120-20-30B-AGL-TR ECS Inc. | 202 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 12MHz | ±30ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 12MHz | 80Ohm | 20pF | Fundamental | ±25ppm | 100 µW | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-147.4-18-30B-AGN-TR ECS Inc. | 737 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 14.7456MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-260-8-36-RWN-TR ECS Inc. | 410 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 26MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 26MHz | 60Ohm | 8pF | Fundamental | - | 100 μW | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-80-S-1X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | 8MHz | ±50ppm | - | - | 35Ohms | Series | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-95.4-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 9.545MHz | ±50ppm | - | - | 60Ohms | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-50-S-5PX-TR ECS Inc. | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | 5MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 5MHz | 80Ohm | Series | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-184-S-4 ECS Inc. | 26 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | AT STRIP, TAPE AND REEL | 8541.60.00.50 | 18.432MHz | ±50ppm | L11.35XB5.0XH3.5 (mm)/L0.447XB0.197XH0.138 (inch) | 18.432MHz | 40Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-143-S-5PX-TR ECS Inc. | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | 14.31818MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 14.31818MHz | 40Ohm | Series | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-110.5-18-9X ECS Inc. | 1007 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Commercial grade | -10°C~60°C | Bulk | - | ECS-3X9X | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | 8.9916mm | 0.354 9.00mm | 8.9916mm | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-120-20-4 ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | 2016 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | 8541.60.00.50 | 12MHz | ±50ppm | L6.8XB4.0XH1.8 (mm)/L0.268XB0.157XH0.071 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-59-S-4 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 5.9904MHz | ±50ppm | - | - | 120Ohms | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-184.3-18-33-JGN-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 18.432MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-12-33-AGM-TR ECS Inc. | 1928 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 12MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12MHz | 100Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-286.3-18-33-JGN-TR ECS Inc. | 48 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 28.63636MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-20-33-AEN-TR ECS Inc. | 1259 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 12MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12MHz | 100Ohm | 20pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-480-20-20A-TR ECS Inc. | 20 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 48MHz | ±50ppm | - | 48MHz | 60Ohm | 20pF | 3rd Overtone | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free |