- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-12-36Q-CWY-TR ECS Inc. | 3146 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 24MHz | ±15ppm | - | - | 60Ohm | 12pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-122.8-20-28AX-TR ECS Inc. | 826 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | 12.288MHz | ±50ppm | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 12.288MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-143-20-4 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 14.31818MHz | ±50ppm | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 14.31818MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-102.4-18-5PXEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | 10.24MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-759.57-S-1-30T ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 75.957292MHz | ±50ppm | - | - | 40Ohms | Series | 3rd Overtone | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-147.4-32.4 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 14.7456MHz | ±50ppm | - | - | 40Ohms | 32pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-448-S-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 44.8MHz | ±50ppm | - | - | 40Ohms | Series | 3rd Overtone | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-380.005-18-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | 38.00053MHz | ±50ppm | - | - | 40Ohms | 18pF | 3rd Overtone | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-12-33-AGN-TR ECS Inc. | 321 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 20MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 20MHz | 60Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-18-4XEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 32MHz | ±50ppm | - | - | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-8-33-AGN-TR ECS Inc. | 220 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 24MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 40Ohm | 8pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-180.8-10-30BQZ-TR ECS Inc. | 6 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECX-53BQZ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 18.08MHz | ±50ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 18.08MHz | 100Ohm | 10pF | Fundamental | ±15ppm | 10 µW | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-480-20-33-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | 48MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 48MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | 711.2μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-480-10-37-RWM-TR ECS Inc. | 2209 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 48MHz | ±15ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 48MHz | 50Ohm | 10pF | Fundamental | - | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-282.24-18-4X-F-EN ECS Inc. | 741 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 85°C | -40°C | - | - | 28.224MHz | ±50ppm | - | - | 30Ohms | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.65mm | ROHS3 Compliant | - | - | ||
![]() ECS-200-20-4DN ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -40°C~85°C | Bulk | 2011 | HC-49US-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.50 | 20MHz | ±100ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-36-S-5P-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 3.6864MHz | ±50ppm | - | - | 150Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-120-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 12MHz | ±50ppm | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 12MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-282.594-CDX-0385 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 28.2594MHz | ±30ppm | - | - | 30Ohm | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-135.6-18-30BQ-DS ECS Inc. | 4800 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Cut Tape (CT) | - | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | - | - | 13.56MHz | ±100ppm | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | - | AEC-Q200 |