- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-8-37-CKM-TR ECS Inc. | 1594 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.60 | 24MHz | ±10ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 24MHz | 80Ohm | 8pF | Fundamental | - | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-300-20-33-TR ECS Inc. | 2759 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | 30MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 30MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | 711.2μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-320-20-33-DU-TR ECS Inc. | 1325 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.005% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 32MHz | ±100ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 40Ohm | 20pF | Fundamental | ±50ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-60-32-1X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 6MHz | ±50ppm | - | - | 40Ohms | 32pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-147.4-20-5PVX ECS Inc. | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 14.7456MHz | ±50ppm | - | - | 50Ohms | 20pF | Fundamental | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | - | ||
![]() ECS-240.001-18-4XEN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 24.00014MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-18-30B-AEN-TR ECS Inc. | 658 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 16MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-271.2-10-37Q-AES-TR ECS Inc. | 4894 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 27.12MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±25ppm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-240-S-28A-TR ECS Inc. | 2016 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 24MHz | ±50ppm | - | - | 30Ohms | Series | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-196.6-20-7SX-TR ECS Inc. | 762 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 19.6608MHz | ±50ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-10-36-CKM-TR ECS Inc. | 2523 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 24MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 24MHz | 60Ohm | 10pF | Fundamental | - | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-110.4-S-1 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | 11.046MHz | ±50ppm | - | - | 30Ohms | Series | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-120-32-28A-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 12MHz | ±50ppm | - | - | 60Ohms | 32pF | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-120-10-33-AGM-TR ECS Inc. | 1612 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 12MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12MHz | 100Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-6-34QN-TR ECS Inc. | 1612 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 6pF | Fundamental | ±20ppm | 0.1 μW | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-240-18-33-JEN-TR ECS Inc. | 1295 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 24MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-S-5P-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-260-18-30BQ-DS ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | - | - | - | - | 26MHz | ±100ppm | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-270-20-5PVX ECS Inc. | 40 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 27MHz | ±50ppm | - | - | 40Ohms | 20pF | 3rd Overtone | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | - | ||
![]() ECS-61-18-4XEN ECS Inc. | 1144 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 6.144MHz | ±50ppm | - | - | 100Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - |