- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Supply Voltage | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | Rise Time-Max | ESR (Equivalent Series Resistance) | Fall Time-Max | Symmetry-Max | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Output Load | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-12.5-34R-C-TR ECS Inc. | 2986 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-34R | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 32.768kHz | - | - | - | - | - | 50kOhms | - | - | - | - | 12.5pF | Fundamental | ±10ppm | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.4986mm | ROHS3 Compliant | - | ||
![]() ECS-122.8-20-46X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | - | -10°C~70°C | Bulk | - | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 12.288MHz | ±50ppm | - | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 12.288MHz | - | 60Ohm | - | - | - | - | 20pF | Fundamental | ±30ppm | 100 μW | - | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-80-20-1X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 8MHz | ±50ppm | - | - | - | - | 35Ohms | - | - | - | - | 20pF | Fundamental | ±30ppm | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-35-17-1X ECS Inc. | 562 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.579545MHz | ±50ppm | - | - | - | - | 120Ohms | - | - | - | - | 17pF | Fundamental | ±30ppm | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-35-S-1X ECS Inc. | 130 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.579545MHz | ±50ppm | - | - | - | - | 120Ohms | - | - | - | - | Series | Fundamental | ±30ppm | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-143-18-9X ECS Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 2005 | ECS-3X9X | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | - | - | 50Ohm | - | - | - | - | 18pF | Fundamental | - | - | - | 8.9916mm | 0.354 9.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-110.5-20-28AX-TR ECS Inc. | 1087 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | - | 11.0592MHz | ±50ppm | - | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 11.0592MHz | - | 60Ohm | - | - | - | - | 20pF | Fundamental | ±30ppm | 500 μW | - | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-60-20-4VX ECS Inc. | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2011 | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 6MHz | ±50ppm | - | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 6MHz | - | 100Ohm | - | - | - | - | 20pF | Fundamental | ±30ppm | 500 μW | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-250-18-4X-DU ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Military grade | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 25MHz | ±100ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 25MHz | - | 30Ohm | - | - | - | - | 18pF | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-18-S-1 ECS Inc. | 52 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 1.8432MHz | ±50ppm | - | - | - | - | 750Ohms | - | - | - | - | Series | Fundamental | ±30ppm | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-200-10-30B-CKM-TR ECS Inc. | 108 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 20MHz | ±10ppm | - | - | - | - | 40Ohm | - | - | - | - | 10pF | Fundamental | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-200-20-19A-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | - | 50Ohm | - | - | - | - | 20pF | Fundamental | ±30ppm | - | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-61-32-1 ECS Inc. | 14 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 6.144MHz | ±50ppm | - | - | - | - | 40Ohms | - | - | - | - | 32pF | Fundamental | ±30ppm | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-500-18-9-3OT ECS Inc. | 43 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 60°C | -10°C | - | - | - | 50MHz | ±50ppm | - | - | - | - | 80Ohms | - | - | - | - | 18pF | 3rd Overtone | ±50ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.9916mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-35-18-10 ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x10 | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | e4 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TRI-STATE FUNCTION | - | 1.8V | 3.579545MHz | ±50ppm | - | 5.0mm x 3.2mm x 1.3mm | 10MHz | 5ns | 200Ohm | 5ns | 45/55% | 1.98V | 1.62V | 18pF | Fundamental | - | - | 30 pF | 10.4902mm | 0.413 10.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-160-S-1 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 16MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 16MHz | - | 20Ohm | - | - | - | - | Series | Fundamental | ±30ppm | 1 μW | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-.327-7-39-TR ECS Inc. | 15 | - | Datasheet | 17 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-39 | 0.193Lx0.071W 4.90mmx1.80mm | - | e4 | yes | Active | 1 (Unlimited) | - | EAR99 | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | L4.9XB1.8XH1.0 (mm)/L0.193XB0.071XH0.039 (inch) | 0.032768MHz | - | 70kOhm | - | - | - | - | 7pF | Fundamental | ±20ppm | 0.1 µW | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-110.5-20-5PVX ECS Inc. | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 11.0592MHz | ±50ppm | - | - | - | - | 60Ohms | - | - | - | - | 20pF | Fundamental | ±30ppm | - | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | ||
![]() ECS-214.7-S-4 ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 21.47727MHz | ±50ppm | - | - | - | - | 30Ohms | - | - | - | - | Series | Fundamental | ±30ppm | - | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-119.8-S-4X ECS Inc. | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 11.98135MHz | ±50ppm | 4.88mm | - | - | - | 60Ohm | - | - | - | - | Series | Fundamental | ±30ppm | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free |