- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-120-S-28A-TR ECS Inc. | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 12MHz | ±50ppm | - | - | - | 60Ohms | Series | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-18-9 ECS Inc. | 20 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | 24MHz | ±50ppm | - | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | 8.9916mm | 0.354 9.00mm | 8.9916mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-360-S-20A-TR ECS Inc. | 49 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 36MHz | ±50ppm | - | - | 36MHz | 60Ohm | Series | 3rd Overtone | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-384-10-37-JTN-TR ECS Inc. | 6010 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 38.4MHz | ±20ppm | - | - | - | 60Ohm | 10pF | Fundamental | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-9-34QN-TR ECS Inc. | 9476 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | 0.1 μW | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-240-16-5P-TR ECS Inc. | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 24MHz | ±50ppm | - | - | - | 30Ohm | 16pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-245.7-18-23A-EN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.60 | 24.576MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 24.576MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-20-5P-TR ECS Inc. | 1647 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 4MHz | ±50ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-20-1 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 24MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 24MHz | 20Ohm | 20pF | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-122.8-20-5PVX ECS Inc. | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 12.288MHz | ±50ppm | - | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | - | ||
![]() ECS-500-8-33-AGN-TR ECS Inc. | 11 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 50MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 50MHz | 40Ohm | 8pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-192-18-30B-AGM-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 19.2MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.60-10-33-AGL-TR ECS Inc. | 810 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 13.56MHz | ±30ppm | - | - | - | 100Ohm | 10pF | Fundamental | ±25ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-147.4-8-33-JGL-TR ECS Inc. | 479 | - | Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 14.7456MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.7456MHz | 100Ohm | 8pF | Fundamental | ±20ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-18-20BQ-DS ECS Inc. | 1000 |
| Datasheet | 35 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | 2013 | CSM-8Q | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 12MHz | ±100ppm | - | - | - | 60Ohm | 18pF | Fundamental | ±30ppm | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-480-18-23G-JGN-TR ECS Inc. | 541 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-23G | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 48MHz | ±30ppm | - | 6mm x 3.5mm x 1.2mm | 48MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 µW | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-20-30B-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2005 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.005% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 32MHz | ±50ppm | - | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-330-20-3X-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2014 | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | 33MHz | ±50ppm | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 33MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-360-8-47-JTN-TR ECS Inc. | 39 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2013 | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | e4 | yes | Discontinued | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 36MHz | ±20ppm | 750μm | - | 36MHz | 100Ohm | 8pF | Fundamental | - | 100 μW | 355.6μm | 0.014 0.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-12.5-34QN-TR ECS Inc. | 3232 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 μW | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 |