- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-098.438-CD-0371 ECS Inc. | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 9.8438MHz | ±30ppm | - | - | 40Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-286.3-18-4X-F-EN ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e1 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.60.00.60 | 28.63636MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 28.63MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-130-20-46X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | - | -10°C~70°C | Bulk | 2014 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 13MHz | ±50ppm | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 13MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-147-20-23A-TR ECS Inc. | 920 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.50 | 14.7456MHz | ±50ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 14.7MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-6-34RR-TR ECS Inc. | 1599 |
| Datasheet | 15 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-34RR | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 40kOhm | 6pF | Fundamental | ±20ppm | 0.1 μW | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-10-37-CWN-TR ECS Inc. | 1087 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | 32MHz | ±15ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 32MHz | 60Ohm | 10pF | Fundamental | ±10ppm | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-271.2-10-37-AGN-TR ECS Inc. | 2249 | - | Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 27.12MHz | ±30ppm | - | - | 60Ohm | 10pF | Fundamental | ±25ppm | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100-20-30B-DU ECS Inc. | 677 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.50 | 10MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 10MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 300 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-320-10-37Q-ES-TR ECS Inc. | 2717 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 32MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-12.5-34QS-TR ECS Inc. | 1953 | - | Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 μW | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-98.3-20-28A-TR ECS Inc. | 36 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 9.8304MHz | ±50ppm | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-20.48-12-1 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | AT CUT; TAPE AND REEL | 8541.60.00.30 | 2.048MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 2.048MHz | 500Ohm | 12pF | Fundamental | ±30ppm | 1000 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-270-20-33-TR ECS Inc. | 860 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | 27MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 27MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | 711.2μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-245.7-12-33Q-JES-TR ECS Inc. | 2524 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 24.576MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24.576MHz | 40Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-204.8-20-4 ECS Inc. | 80 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 20.48MHz | ±50ppm | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-10-36Q-ES-TR ECS Inc. | 650 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2014 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 24MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-400-18-4XEN ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2012 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 40MHz | ±50ppm | - | - | 100Ohm | 18pF | 3rd Overtone | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-10-37-JTN-TR ECS Inc. | 1211 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 25MHz | ±20ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-110.5-20-4X ECS Inc. | 2118 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | Commercial grade | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 11.0592MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 11.0592MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160-12-33Q-JES-TR ECS Inc. | 3000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 16MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 |