- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-8-14 ECS Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | - | ECS-1x5 | 0.059Diax0.201L 1.50mmx5.10mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.10 | 32.768kHz | - | D5.1XH1.5 (mm)/D0.201XH0.059 (inch) | 0.032768MHz | 40kOhm | 8pF | Fundamental | ±20ppm | 1 μW | 1.5mm | 5.1054mm | 0.201 5.10mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-16-4 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | 2011 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | 24MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 24MHz | 30Ohm | 16pF | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-18-4XEN ECS Inc. | 1011 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn)/Copper(Cu) | - | - | - | - | 20MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 20MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.6-10-33QZ-TR ECS Inc. | 49 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-33QZ | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | 13.56MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 13.56MHz | 120Ohm | 10pF | Fundamental | ±15ppm | 10 µW | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-300-10-36-JGN-TR ECS Inc. | 19320 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | 30MHz | ±30ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 30MHz | 50Ohm | 10pF | Fundamental | ±20ppm | 100 μW | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-8-33-JGN-TR ECS Inc. | 1047 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 16MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 8pF | Fundamental | ±20ppm | 100 µW | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-300-18-33-JGN-TR ECS Inc. | 1435 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 30MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-10-33-JTL-TR ECS Inc. | 15 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 32MHz | ±20ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | 10pF | Fundamental | - | 100 µW | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-36-S-7S-TR ECS Inc. | 40 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | 3.6864MHz | ±50ppm | - | - | 250Ohms | Series | Fundamental | ±30ppm | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-110.5-18-9 ECS Inc. | 39 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | - | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±50ppm | - | - | 8.9916mm | 0.354 9.00mm | 8.9916mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-61-32-7S-TR ECS Inc. | 15 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | 6.144MHz | ±50ppm | - | - | 100Ohms | 32pF | Fundamental | ±30ppm | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-270-10-37Q-ES-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 27MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-240-8-47-CKM-TR ECS Inc. | 1110 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.60 | 24MHz | ±10ppm | L1.6XB1.2XH0.3 (mm)/L0.063XB0.047XH0.012 (inch) | 24MHz | 100Ohm | 8pF | Fundamental | - | 100 µW | - | - | 0.014 0.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-73-S-5PX-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | 7.3728MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 7.3MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-184.3-8-36-RWN-TR ECS Inc. | 2008 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 18.432MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 18.43MHz | 80Ohm | 8pF | Fundamental | - | 100 µW | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-80-18-7SX-TR ECS Inc. | 390 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e2 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR, 13 INCH | - | 8MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 8MHz | 100Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-12-33-AGN-TR ECS Inc. | 402 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 32MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-20-4DN ECS Inc. | 728 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -40°C~85°C | Bulk | 2011 | HC-49US-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.30 | 4MHz | ±100ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 4MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-160-18-36-AGM-TR ECS Inc. | 1268 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 16MHz | ±30ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-480-10-36-CKL-TR ECS Inc. | 1356 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | 48MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 48MHz | 40Ohm | 10pF | Fundamental | - | 100 µW | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - |