- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-300-8-37-CKM-TR ECS Inc. | 89 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.60 | 30MHz | ±10ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 30MHz | 60Ohm | 8pF | Fundamental | - | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-18-33Q-DS ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Digi-Reel® | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 18.432MHz | ±100ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 18.432MHz | 80Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-283.2-18-7SX-TR ECS Inc. | 40 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 28.322MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-143-S-19A-TR ECS Inc. | 38 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 14.31818MHz | ±50ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-40-20-28A-TR ECS Inc. | 14 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 4MHz | ±50ppm | - | - | 200Ohms | 20pF | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-073-18-20BM-JEN-TR ECS Inc. | 4444 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-8M | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 7.3728MHz | ±50ppm | - | - | 70Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-226.278-CDX-0376 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 22.6278MHz | ±30ppm | - | - | 30Ohm | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-400-10-37Q-ES-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 125°C | -40°C | - | - | 40MHz | ±50ppm | - | - | 70Ohms | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 1.6002mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-245.7-10-37Q-EN-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-120-10-36Q-EP-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 12MHz | ±50ppm | - | - | 150Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-480-10-37Q-EN-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 48MHz | ±50ppm | - | - | 70Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-270-10-37Q-EN-TR ECS Inc. | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 27MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-260-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 26MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-245.7-10-37Q-EP-TR ECS Inc. | 34 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | - | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-200-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 20MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-480-10-37Q-EP-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 48MHz | ±50ppm | - | - | 70Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-300-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 30MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-192-10-37Q-EP-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 19.2MHz | ±50ppm | - | - | 150Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-250-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 25MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-120-10-36Q-JEN-TR ECS Inc. | 3304 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 12MHz | ±50ppm | - | - | 150Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 |