- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-200-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 20MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-480-10-37Q-EP-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 48MHz | ±50ppm | - | - | 70Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-300-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 30MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-192-10-37Q-EP-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 19.2MHz | ±50ppm | - | - | 150Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-250-10-37Q-EP-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~105°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 25MHz | ±50ppm | - | - | 100Ohm | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-330-12-33Q-JES-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | yes | Active | 1 (Unlimited) | MHz Crystal | - | - | - | 33MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 33MHz | 40Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-120-10-36Q-JEN-TR ECS Inc. | 3304 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 12MHz | ±50ppm | - | - | 150Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-260-10-36Q-JEN-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 26MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-160-10-36Q-JEN-TR ECS Inc. | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 16MHz | ±50ppm | - | - | 80Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-245.7-10-36Q-JEN-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | - | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 24.576MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-240-10-36Q-JEN-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 24MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-200-10-36Q-JEN-TR ECS Inc. | 7 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 20MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-480-10-36Q-JEN-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 48MHz | ±50ppm | - | - | 40Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-250-10-36Q-JEN-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 25MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±20ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-400-10-37Q-ES-TR ECS Inc. | 14 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-1637Q | 0.079Lx0.063W 2.00mmx1.60mm | - | - | Active | 1 (Unlimited) | MHz Crystal | - | 125°C | -40°C | 40MHz | ±50ppm | - | - | 70Ohms | 10pF | Fundamental | ±30ppm | - | 558.8μm | 0.022 0.55mm | 2.0066mm | 1.6002mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-240-10-36Q-DS-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 24MHz | ±100ppm | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-320-10-36Q-DS-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 32MHz | ±100ppm | - | - | 50Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-200-10-36Q-DS-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 20MHz | ±100ppm | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-260-10-36Q-DS-TR ECS Inc. | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 26MHz | ±100ppm | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-480-10-36Q-DS-TR ECS Inc. | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | e4 | yes | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | 48MHz | ±100ppm | - | - | 40Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | AEC-Q200 |