- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-221-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | - | e3 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 22.1184MHz | ±50ppm | - | - | 30Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-135.6-10-30BQZ-TR ECS Inc. | 36 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-53BQZ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 13.56MHz | ±50ppm | L5.0XB3.2XH0.9 (mm)/L0.197XB0.126XH0.035 (inch) | 13.56MHz | 100Ohm | 10pF | Fundamental | ±15ppm | 10 µW | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-196-8-36CKM ECS Inc. | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -20°C | - | - | - | 19.6608MHz | ±10ppm | - | - | 80Ohms | 8pF | Fundamental | ±10ppm | - | 660.4μm | 0.026 0.65mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | - | ||
![]() ECS-120-20-4DN ECS Inc. | 645 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -40°C~85°C | Bulk | 2011 | HC-49US-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 12MHz | ±100ppm | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-196.875-10-33QZ-TR ECS Inc. | 36 |
| Datasheet | 15 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-33QZ | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 19.6875MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 19.6875MHz | 120Ohm | 10pF | Fundamental | ±15ppm | 10 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-250-8-33-AGN-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 25MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 8pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-S-7S-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 18.432MHz | ±50ppm | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-18-7SX-TR ECS Inc. | 6 | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 20MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-040-20-4X-DU ECS Inc. | 251 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 4MHz | ±100ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-18-18-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 24MHz | ±100ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-42-12-7S-TR ECS Inc. | 20 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 4.194304MHz | ±50ppm | - | - | 150Ohms | 12pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-160-S-7S-TR ECS Inc. | 49 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.50 | - | 16MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 16MHz | 40Ohm | Series | Fundamental | ±30ppm | 100 μW | 3.7084mm | 0.146 3.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-120-CD-0330-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2005 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -20°C | - | - | - | 12MHz | ±20ppm | - | - | 40Ohms | 9pF | Fundamental | 0.002% | - | 1.0922mm | 0.043 1.10mm | 5.9944mm | 3.5052mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-80-32-5P-TR ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 8MHz | ±50ppm | - | - | 60Ohm | 32pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-184-20-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | 2011 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 18.432MHz | ±50ppm | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 18.432MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-98.3-20-7S-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 9.8304MHz | ±50ppm | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-36-20-5PDN-TR ECS Inc. | 15 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | 20pF | 3.6864MHz | ±100ppm | - | - | 150Ohms | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-200-18-20BQ-DS ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | 2013 | CSM-8Q | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 20MHz | ±100ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 1.2954mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-36-S-18-TR ECS Inc. | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 3.6864MHz | ±100ppm | - | - | 200Ohms | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5118mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200.032-CDX-0980 ECS Inc. | 1134 |
| Datasheet | 9 Weeks | - | - | - | - | - | - | - | Bag | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 20.0032MHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - |