- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-73-20-18 ECS Inc. | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 7.3728MHz | ±100ppm | - | - | - | - | 100Ohms | 20pF | Fundamental | ±30ppm | - | - | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5118mm | ROHS3 Compliant | - | - | ||
![]() ECS-120-20-7SX-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 12MHz | ±50ppm | - | - | - | - | 50Ohms | 20pF | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-153.6-18-18-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 15.36MHz | ±100ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-400-20-30B-TR ECS Inc. | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2005 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.005% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 40MHz | ±50ppm | - | - | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-35-17-4DN ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Bulk | 2011 | HC-49US-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 85°C | -40°C | - | - | - | 3.579545MHz | ±100ppm | - | - | - | - | 200Ohms | 17pF | Fundamental | ±30ppm | - | - | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-8-30B-CKM-TR ECS Inc International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.80 | 8 | + 70 C | 70 | - 20 C | -20 | Fundamental | Surface Mount | 0.85(Max) | 5 | 3.2 | 4 | 30 | 24 | Mini-SMD | - | - | Tape and Reel | - | - | - | 10 PPM | - | - | Active | - | - | Crystal | - | - | - | - | - | - | 24 MHz | 10 PPM | 4 | SMD/SMT | - | - | - | 8 pF | - | - | 100 uW | 30 Ohms | - | 0.85 mm | - | 5 mm | 3.2 mm | RoHS Compliant | - | - | ||
![]() ECS-736.69-S-1X ECS Inc. | 42 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 73.66979MHz | ±50ppm | - | - | - | - | 40Ohms | Series | 3rd Overtone | ±30ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | - | - | ||
![]() ECS-250-20-7SX-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 25MHz | ±50ppm | - | - | - | - | 50Ohms | 20pF | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-221-18-18-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 22.1184MHz | ±100ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-400-18-33-JGN-TR ECS Inc. | 19356 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 40MHz | ±30ppm | - | - | - | - | 40Ohms | 18pF | Fundamental | ±20ppm | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-20-28A-TR ECS Inc. | 44 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 16MHz | ±50ppm | - | - | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | - | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-98.3-S-7S-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | - | 9.8304MHz | ±50ppm | - | - | - | - | 60Ohms | Series | Fundamental | ±30ppm | - | - | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-235.122-CDX-0378 ECS Inc. | 40 |
| Datasheet | 35 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Cut Tape (CT) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 23.5122MHz | ±30ppm | - | - | - | - | 30Ohms | 12pF | Fundamental | ±20ppm | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-18-30BQ-DS ECS Inc. | 225 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | - | - | - | 20MHz | ±100ppm | - | - | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | - | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECS-160-18-30BQ-DS ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | 16MHz | ±100ppm | - | - | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 838.2μm | 0.033 0.85mm | 5.0038mm | 3.2mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-180-S-5P-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 18MHz | ±50ppm | - | - | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-73-20-5PDN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | 20pF | 7.3728MHz | ±100ppm | - | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 7.3728MHz | 60Ohm | - | Fundamental | ±30ppm | 500 μW | - | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-60-S-5P-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | - | 6MHz | ±50ppm | - | - | - | - | 70Ohms | Series | Fundamental | ±30ppm | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-36-20-18-TR ECS Inc. | 912 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.30 | - | 3.6864MHz | ±100ppm | - | - | L11.8XB5.5XH2.5 (mm)/L0.465XB0.217XH0.098 (inch) | 3.6864MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-S-20A-TR ECS Inc. | 78 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | - | 12MHz | ±50ppm | - | - | - | 12MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | - | - | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | - |