- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-40-20-7S-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 4MHz | ±50ppm | - | - | 150Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-160-20-7S-TR ECS Inc. | 930 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 16MHz | ±50ppm | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-80-16-7S-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Cut Tape (CT) | 2003 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 8MHz | ±50ppm | - | - | 80Ohms | 16pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-98.3-20-18-TR ECS Inc. | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | 9.8304MHz | ±100ppm | - | - | 100Ohms | 20pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5118mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-100-S-18-TR ECS Inc. | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -10°C | - | - | 10MHz | ±100ppm | - | - | 80Ohms | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-200-S-18-TR ECS Inc. | 720 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.50 | 20MHz | ±100ppm | L11.8XB5.5XH2.5 (mm)/L0.465XB0.217XH0.098 (inch) | 20MHz | 50Ohm | Series | Fundamental | ±30ppm | 100 μW | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-120-18-7S-TR ECS Inc. | 36 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 12MHz | ±50ppm | - | - | 60Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-120.003-18-5PTR ECS Inc. | 1361 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | -10°C~70°C | Cut Tape (CT) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 12.000393MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-110-S-5P-TR ECS Inc. | 1144 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 11MHz | ±50ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-110.5-20-7S-TR ECS Inc. | In Stock | - | Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 11.0592MHz | ±50ppm | - | - | 60Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-500-S-30B-TR ECS Inc. | 39 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | -20°C~70°C | Tape & Reel (TR) | 2005 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.005% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.60 | 50MHz | ±50ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 50MHz | 30Ohm | Series | Fundamental | ±30ppm | 100 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-162.5-20-5P-TR ECS Inc. | 3691 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | -10°C~70°C | Cut Tape (CT) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.50 | 16.257MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 16.257MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-200-16-5P-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | 20MHz | ±50ppm | - | - | 30Ohms | 16pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-184-18-5P-TR ECS Inc. | 49 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | HC-49/US | - | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | TAPE AND REEL | 8541.60.00.50 | 18.432MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 18.432MHz | 40Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-40-S-5P-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 4MHz | ±50ppm | - | - | 150Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-98.3-S-20A-TR ECS Inc. | 49 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 9.8304MHz | ±50ppm | - | - | 60Ohms | Series | Fundamental | ±30ppm | - | - | 0.067 1.70mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-250-20-4X-F-DN ECS Inc. | 773 |
| Datasheet | 9 Weeks | Surface Mount | Through Hole | HC-49/US | Industrial grade | -40°C~85°C | Bulk | 2008 | HC-49USX-DN | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | 85°C | -40°C | - | - | 25MHz | ±100ppm | - | - | 30Ohms | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 10.4902mm | 4.6482mm | ROHS3 Compliant | - | ||
![]() ECS-143-20-7S-TR ECS Inc. | 20 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 14.31818MHz | ±50ppm | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-196.6-S-18-TR ECS Inc. | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 19.6608MHz | ±100ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-143-S-7S-TR ECS Inc. | 217 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | 14.31818MHz | ±50ppm | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead |