- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-110.5-32-5P-TR ECS Inc. | 18330 |
| Datasheet | - | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Cut Tape (CT) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Discontinued | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | TAPE AND REEL | 8541.60.00.50 | - | 11.0592MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 11.0592MHz | 50Ohm | 32pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-196.6-S-18-TR ECS Inc. | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 19.6608MHz | ±100ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-110.5-20-5P-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohms | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-92.1-20-5P-TR ECS Inc. | 746 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Cut Tape (CT) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | TAPE AND REEL | 8541.60.00.50 | - | 9.216MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 9.216MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-240.001-18-5PTR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Cut Tape (CT) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 24.00014MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-200-20-7S-TR ECS Inc. | 112 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 20MHz | ±50ppm | - | - | 30Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-300-S-20A-F-TR ECS Inc. | 296 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 30MHz | ±50ppm | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-80-S-7S-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 8MHz | ±50ppm | - | - | 80Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-143-S-7S-TR ECS Inc. | 217 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 14.31818MHz | ±50ppm | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-40-S-7S-TR ECS Inc. | 20 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 4MHz | ±50ppm | - | - | 150Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-240-16-18-TR ECS Inc. | 1171 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 24MHz | ±100ppm | - | - | 50Ohm | 16pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-196-20-5PDN-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 20pF | 19.6608MHz | ±100ppm | - | - | 40Ohm | - | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-240-20-5PDN-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 20pF | 24MHz | ±100ppm | - | - | 30Ohm | - | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-160-20-5PDN-TR ECS Inc. | 523 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | TAPE AND REEL | 8541.60.00.50 | 20pF | 16MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 16MHz | 40Ohm | - | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-250-18-5P-F-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | Active | 1 (Unlimited) | - | MHz Crystal | 70°C | -10°C | - | - | - | 25MHz | ±50ppm | - | - | 30Ohms | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-110.5-S-18-TR ECS Inc. | 49 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 11.0592MHz | ±100ppm | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-143-20-5PDN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 20pF | 14.31818MHz | ±100ppm | - | - | 40Ohm | - | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-49-S-18-TR ECS Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 85°C | -40°C | - | - | - | 4.9152MHz | ±100ppm | - | - | 150Ohms | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5118mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-100-S-7S-TR ECS Inc. | 36 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 10MHz | ±50ppm | - | - | 60Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-147.4-20-7S-TR ECS Inc. | 40 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | 70°C | -10°C | - | - | - | 14.7456MHz | ±50ppm | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | Non-RoHS Compliant | Lead Free |