- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | RoHS | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-143-S-5P-TR ECS Inc. | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-80-18-5PX-JEM-TR ECS Inc. | 23 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 8MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 8MHz | 60Ohm | 18pF | Fundamental | ±20ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-80-18-18-TR ECS Inc. | 239 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 8MHz | ±100ppm | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-250-18-28AX ECS Inc. | 1494 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2016 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 25MHz | ±50ppm | - | - | - | 30Ohms | 18pF | Fundamental | ±30ppm | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | ROHS3 Compliant | - | ||
![]() ECS-196.6-S-7SX-TR ECS Inc. | 3323 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | - | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 19.6608MHz | ±50ppm | - | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | 3.7mm | 0.146 3.70mm | 12.5mm | 4.6mm | ROHS3 Compliant | - | ||
![]() ECS-.327-12.5-32-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-31 | 0.126Lx0.047W 3.20mmx1.20mm | - | - | - | Obsolete | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | TAPE AND REEL | 8541.60.00.10 | - | 32.768kHz | - | - | - | 0.032768MHz | 50kOhm | 12.5pF | Fundamental | ±20ppm | - | 990.6μm | 0.039 1.00mm | - | - | RoHS Compliant | Lead Free | ||
![]() ECS-200-18-5PLX-AGN-TR ECS Inc. | 1599 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e3 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 20MHz | ±30ppm | - | - | - | 30Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-200-16-7SX-TR ECS Inc. | 44 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 20MHz | ±50ppm | - | - | - | 50Ohms | 16pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-196-S-23A-TR ECS Inc. | 38 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR | - | - | 19.6608MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 19.6MHz | 60Ohm | Series | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-153.6-10-30B-CKM-TR ECS Inc. | 4212 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 15.36MHz | ±10ppm | - | - | - | 80Ohm | 10pF | Fundamental | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-180-S-1 ECS Inc. | 66 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 18MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 18MHz | 20Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-270-18-23A-EN-TR ECS Inc. | 806 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.60 | - | 27MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 27MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-36-18-5PXEN-TR ECS Inc. | 750 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 3.6864MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 3.6864MHz | 150Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-40-S-4X ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 4MHz | ±50ppm | - | - | - | 150Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-73-S-4X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 7.3728MHz | ±50ppm | - | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-040-20-5PX-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±5 (1st) | ±50 | ±30 | Flat | 20 | 70 | -10 | Fundamental | Surface Mount | 4.3(Max) | 11.4 | 4.8(Max) | 2 | Non-Compliant | 150 | 4 | HC-49 | HC-49/USX SMD | - | - | - | - | - | - | - | - | - | Active | - | - | - | Crystal | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECS-184-18-23A-EN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | TR | - | unknown | 18.432MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 18.4MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-240-20-23A-EN-TR ECS Inc. | 479 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | - | - | TAPE AND REEL | 8541.60.00.60 | - | 24MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-12.5-34B-TR ECS Inc. | 46500 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-31B | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | - | - | 0.032768MHz | 70kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 μW | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-200-20-4X ECS Inc. | 3568 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn)/Copper(Cu) | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free |