- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-036-20-5P-DN-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±5 | ±100 | ±30 | 8541.60.00.80 | Flat | 20 | - | 85 | - | -40 | Fundamental | Surface Mount | 4.3(Max) | 11.4 | 4.8(Max) | 2 | 150 | 3.6864 | HC-49 | HC-49/US SMD | Extended | - | - | Tape and Reel | - | - | - | - | - | - | NRND | - | - | Crystal | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS non-compliant | - | - | ||
![]() ECS-060-20-5PX-ADN-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | EAR99 | ±5 (1st) | ±100 | ±25 | 8541.60.00.80 | - | 20 | - | 85 | - | -40 | Fundamental | Surface Mount | 4.3(Max) | 11.4 | 4.8(Max) | 2 | 70 | 6 | - | SMD | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() ECS-160-10-36Q-DS-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 16MHz | ±100ppm | - | - | - | - | 80Ohm | 10pF | Fundamental | ±30ppm | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-41-20-4 ECS Inc. | 443 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2016 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT CUT | 8541.60.00.30 | - | 4.096MHz | ±50ppm | - | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 4.096MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-50-S-1X ECS Inc. | 267 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 5MHz | ±50ppm | - | - | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-184-18-33-JGN-TR ECS Inc International | In Stock | - | - | - | - | - | 3.2 mm x 2.5 mm | - | EAR99 | ±5 (1st) | ±30 | ±20 | - | - | 18 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | 0.8(Max) | 3.2 | 2.5 | 4 | 80 | 18.432 | - | Mini-CSMD | - | - | - | Tape and Reel | - | - | - | 20 PPM | - | - | Active | - | - | Crystal | - | - | - | - | - | - | 18.432 MHz | 30 PPM | 4 | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 80 Ohms | - | 0.8 mm | - | 3.2 mm | 2.5 mm | RoHS Compliant | - | - | ||
![]() ECS-100-20-30B-DU-TR ECS Inc International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | EAR99 | ±5 (1st) | ±100 | ±30 | - | No Lead | 20 | + 125 C | 125 | - 55 C | -55 | Fundamental | Surface Mount | 0.85(Max) | 5 | 3.2 | 4 | 80 | 10 | - | SMD | - | - | - | Tape and Reel | - | - | - | 30 PPM | - | - | Unconfirmed | - | - | Crystal | - | - | - | - | - | - | 10 MHz | 100 PPM | 4 | SMD/SMT | - | - | - | 20 pF | - | - | 300 uW | 80 Ohms | - | 0.85 mm | - | 5 mm | 3.2 mm | RoHS Compliant | - | - | ||
![]() ECS-100-S-19A-TR ECS Inc. | 700 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 10MHz | ±50ppm | - | - | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-S-19A-TR ECS Inc. | 999 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 20MHz | ±50ppm | - | - | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | - | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-143-20-18-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 14.31818MHz | ±100ppm | - | - | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-20-S-1 ECS Inc. | 4000 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 2MHz | ±50ppm | - | - | - | - | 500Ohms | Series | Fundamental | ±30ppm | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-135.60-CDX-0317-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 13.56MHz | ±50ppm | - | - | - | - | 30Ohms | 10pF | Fundamental | ±30ppm | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-67.458-CDX-0068-TR ECS Inc. | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 6.7458MHz | ±100ppm | - | - | - | - | 70Ohms | 20pF | Fundamental | ±50ppm | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-35-17-5PDN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 17pF | 3.579545MHz | ±100ppm | - | - | - | - | 150Ohm | - | Fundamental | ±30ppm | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-41-18-18-TR ECS Inc. | 3547 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 85°C | -40°C | - | - | - | 4.096MHz | ±100ppm | - | - | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | - | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5118mm | ROHS3 Compliant | - | - | ||
![]() ECS-120-32-5PVX ECS Inc. | 6 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 12MHz | ±50ppm | - | - | - | - | 60Ohms | 32pF | Fundamental | ±30ppm | - | - | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | - | ||
![]() ECS-160-18-33Q-DS ECS Inc. | 688 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.50 | - | 16MHz | ±100ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECS-160-20-33-CKM-TR ECS Inc. | 352 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 16MHz | ±10ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 16MHz | 80Ohm | 20pF | Fundamental | - | 100 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-20-30B-DU ECS Inc. | 384 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.60 | - | 25MHz | ±100ppm | - | - | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 300 μW | - | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-20-5PXDU-TR ECS Inc. | 806 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 13 INCH | - | - | 20MHz | ±100ppm | - | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - |