- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-160-20-33-CKM-TR ECS Inc. | 352 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | TR, 7 INCH | - | 16MHz | ±10ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 16MHz | 80Ohm | 20pF | Fundamental | - | 100 μW | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-250-20-30B-DU ECS Inc. | 384 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | 8541.60.00.60 | 25MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 300 μW | 838.2μm | 0.033 0.85mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-200-20-5PXDU-TR ECS Inc. | 806 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | TR, 13 INCH | - | 20MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() ECS-40-20-5PXDU-TR ECS Inc. | 956 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | 4MHz | ±100ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-6-34B-TR ECS Inc. | 2257 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-31B | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | 32.768kHz | - | - | - | 70kOhm | 6pF | Fundamental | ±20ppm | - | - | 0.035 0.90mm | ROHS3 Compliant | - | ||
![]() ECS-50-20-5PX-TR ECS Inc. | 25000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | TR | 8541.60.00.30 | 5MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 5MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-110.5-20-5PX-TR ECS Inc. | 884 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | 11.0592MHz | ±50ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-200-20-5PX-TR ECS Inc. | 528 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin /Copper - with Nickel barrier | TR, 12 INCH | 8541.60.00.50 | 20MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-35-17-5PX-TR ECS Inc. | 4000 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | TR, 12 INCH | - | 3.579545MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 3.579545MHz | 150Ohm | 17pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-80-20-5PXDU-TR ECS Inc. | 1819 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | TAPE AND REEL | 8541.60.00.50 | 8MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 8MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-270-18-5PX-F-TR ECS Inc. | 1160 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | 27MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-60-32-5PX-TR ECS Inc. | 1057 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | TR | - | 6MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 6MHz | 70Ohm | 32pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-50-20-5P-TR ECS Inc. | 1897 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | TAPE AND REEL | 8541.60.00.30 | 5MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 5MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-200-20-30B-DU ECS Inc. | 8000 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | EAR99 | MHz Crystal | Gold (Au) | - | 8541.60.00.50 | 20MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 20MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 300 μW | 838.2μm | 0.033 0.85mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-12.5-12R-C-TR ECS Inc. | 4451 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12R | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | 32.768kHz | - | - | - | 70kOhm | 12.5pF | Fundamental | ±10ppm | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-122.8-18-5PXEN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | 12.288MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | - | ||
![]() ECS-250-20-5PXDU-F-TR ECS Inc. | 1113 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | TAPE AND REEL | 8541.60.00.60 | 25MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-480-10-48-CKY-TR ECS Inc. | 6 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -30°C~85°C | Tape & Reel (TR) | - | ECX-1048 | 0.047Lx0.039W 1.20mmx1.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | TR, 7 INCH | - | 48MHz | ±10ppm | L1.2XB1.0XH0.33 (mm)/L0.047XB0.039XH0.013 (inch) | 48MHz | 100Ohm | 10pF | Fundamental | - | 10 µW | - | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() ECS-320-10-48-CKY-TR ECS Inc. | 2874 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-1048 | 0.047Lx0.039W 1.20mmx1.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | TR, 7 INCH | - | 32MHz | ±10ppm | L1.2XB1.0XH0.33 (mm)/L0.047XB0.039XH0.013 (inch) | 32MHz | 100Ohm | 10pF | Fundamental | - | 10 µW | - | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() ECS-270-20-30B-DU ECS Inc. | 26 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | TR, 7 INCH | 8541.60.00.60 | 27MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 27MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 838.2μm | 0.033 0.85mm | ROHS3 Compliant | Lead Free |