- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-100-20-4VX ECS Inc. | 225 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 10MHz | ±50ppm | - | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 10MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 2.1082mm | 0.083 2.10mm | ROHS3 Compliant | - | ||
![]() ECS-60-20-5PXDU-TR ECS Inc. | 1131 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | CSM-7X-DU | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | TR | - | - | - | 6MHz | ±100ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 6MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-49-20-5PX-TR ECS Inc. | 1230 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 4.9152MHz | ±50ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-120-20-4XDN ECS Inc. | 5839 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | -40°C~85°C | Bulk | 2005 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 12MHz | ±100ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-200-20-4XDN ECS Inc. | 51 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | Industrial grade | -40°C~85°C | Bulk | 2005 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn)/Copper(Cu) | - | 8541.60.00.50 | - | - | 20MHz | ±100ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-240-20-4XDN ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | Industrial grade | -40°C~85°C | Bulk | 2005 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | MATTE TIN OVER NICKEL | - | - | - | - | 24MHz | ±100ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-42-18-4XEN ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | 4.194304MHz | ±50ppm | - | - | - | 150Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() ECS-35-18-4XEN ECS Inc. | 4000 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | e3 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 3.579545MHz | ±50ppm | - | - | - | 200Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() ECS-245.7-18-4XEN ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | Industrial grade | -40°C~85°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 24.576MHz | ±50ppm | - | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | ROHS3 Compliant | - | ||
![]() ECS-49-S-5PX-TR ECS Inc. | 1530 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) | TR, 11 INCH | 8541.60.00.30 | - | - | 4.9152MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4.9152MHz | 150Ohm | Series | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-20-5PXDN-TR ECS Inc. | 1218 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | TR | - | 20pF | unknown | 16MHz | ±100ppm | - | - | 16MHz | 40Ohm | - | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-135.6-12-5PX-TR ECS Inc. | 11537 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | TR | - | - | - | 13.56MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 13.56MHz | 40Ohm | 12pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-12.5-38-TR ECS Inc. | 6000 | - | Datasheet | 14 Weeks | Surface Mount | Surface Mount | 4-SMD, Flat Lead, 3 Leads | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-71 | 0.264Lx0.059W 6.70mmx1.50mm | - | e6 | yes | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | Tin/Bismuth (Sn/Bi) | TAPE AND REEL | 8541.60.00.10 | - | - | 32.768kHz | - | - | L7.0XB1.5XH1.4 (mm)/L0.276XB0.059XH0.055 (inch) | 0.032768MHz | 65kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 μW | 1.397mm | 0.055 1.40mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-250-20-33-CKM-TR ECS Inc. | 602 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | 4 | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.001% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | TR, 7 INCH | - | - | - | 25MHz | ±10ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | 787.4μm | 0.031 0.80mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-250-20-30B-TR ECS Inc. | 596 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2005 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.005% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) | TR, 7 INCH | - | - | - | 25MHz | ±50ppm | - | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 838.2μm | 0.033 0.85mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-7-12-TR ECS Inc. | 14568 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12 | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | Gold (Au) | TR | 8541.60.00.10 | - | - | 32.768kHz | 20 ppm | 800μm | - | 0.032768MHz | 90kOhm | 7pF | Fundamental | ±20ppm | 0.5 μW | 609.6μm | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-200-20-5PXDN-TR ECS Inc. | 626 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | TR, 12 INCH | 8541.60.00.50 | - | - | 20MHz | ±100ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-.327-12.5-17X-C-TR ECS Inc. | 2443 | - | Datasheet | 23 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-306X | 0.315Lx0.150W 8.00mmx3.80mm | 0.001% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | kHz Crystal (Tuning Fork) | Tin/Silver (Sn/Ag) | TR | 8541.60.00.10 | - | - | 32.768kHz | 10 ppm | - | L8.0XB3.8XH2.5 (mm)/L0.315XB0.15XH0.098 (inch) | 0.032768MHz | 50kOhm | 12.5pF | Fundamental | ±10ppm | 1 μW | 2.4892mm | 0.098 2.50mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-60-20-5PX-TR ECS Inc. | 800 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | TR, 12 INCH | - | - | - | 6MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 6MHz | 70Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-61-32-5PX-TR ECS Inc. | 1209 | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | TR | - | - | - | 6.144MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 6.1MHz | 70Ohm | 32pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | ROHS3 Compliant | Lead Free |