- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-120-18-5P-TR ECS Inc. | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 12MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-166.66-18-18-TR ECS Inc. | 39 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 16.666MHz | ±100ppm | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-98.3-20-5G3XDS-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | 9.8304MHz | ±100ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40.3-20-1X ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | 4.032MHz | ±50ppm | - | - | 100Ohms | 20pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-122.8-S-7SX-TR ECS Inc. | 1414 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | 12.288MHz | ±50ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-260-8-36B-CKY-TR ECS Inc. | 785 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | 26MHz | ±10ppm | - | - | 50Ohm | 8pF | Fundamental | - | - | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-110.5-18-23B-JTM-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 11MHz | ±20ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-135.60-8-33-RWY-TR ECS Inc. | 51 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 13.56MHz | ±15ppm | - | - | 100Ohm | 8pF | Fundamental | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-36-18-5PLX-AGN-TR ECS Inc. | 667 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) | - | - | - | 3.6864MHz | ±30ppm | - | - | 150Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-18-5PLX-AGN-TR ECS Inc. | 136 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) | - | - | - | 4MHz | ±30ppm | - | - | 150Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-41-18-5PLX-AGN-TR ECS Inc. | 133 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) | - | - | - | 4.096MHz | ±30ppm | - | - | 150Ohm | 18pF | Fundamental | ±25ppm | - | - | 0.126 3.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-18-33-AGN-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 12MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 100Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-20-33-JTN-TR ECS Inc. | 7 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 25MHz | ±20ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 20pF | Fundamental | - | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-360-18-5PX-JES-TR ECS Inc. | 1230 |
| Datasheet | 9 Weeks | - | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e3 | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin (Sn) | - | - | - | 36MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-12-33Q-JEN-TR ECS Inc. | 43 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 20MHz | ±50ppm | - | - | 60Ohm | 12pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-300-12-33Q-JEN-TR ECS Inc. | 1048 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 30MHz | ±50ppm | - | - | 40Ohm | 12pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-163.8-12-33Q-JEN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 16.384MHz | ±50ppm | - | - | 80Ohm | 12pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-270-8-47Q-CES-TR ECS Inc. | 6 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 27MHz | ±50ppm | - | - | 150Ohm | 8pF | Fundamental | ±10ppm | - | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-260-8-47Q-CKM-TR ECS Inc. | 371 |
| Datasheet | 7 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | AEC-Q200; TR, 7 INCH | 26MHz | ±10ppm | L1.6XB1.2XH0.3 (mm)/L0.063XB0.047XH0.012 (inch) | 26MHz | 150Ohm | 8pF | Fundamental | - | 10 µW | - | 0.016 0.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-12-33Q-JEN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 12MHz | ±50ppm | - | - | 100Ohm | 12pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 |