- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-200-S-4 ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT; TR | 8541.60.00.50 | - | 20MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 20MHz | 30Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-271.2-10-33B-CKM-TR ECS Inc. | 859 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 27.12MHz | ±10ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27.12MHz | 40Ohm | 10pF | Fundamental | - | 200 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-92.1-S-5PX-TR ECS Inc. | 1078 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 9.216MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 9.216MHz | 50Ohm | Series | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-80-20-5PVX ECS Inc. | 15 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 8MHz | ±50ppm | - | - | 80Ohms | 20pF | Fundamental | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | - | ||
![]() ECS-400-10-37-CKM-TR ECS Inc. | 1098 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 40MHz | ±10ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 40MHz | 50Ohm | 10pF | Fundamental | - | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-73-20-4X ECS Inc. | 991 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | unknown | 7.3728MHz | ±50ppm | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 7.3728MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-250-8-36-RWN-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 25MHz | ±15ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 25MHz | 60Ohm | 8pF | Fundamental | - | 100 µW | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-18-10X ECS Inc. | 110 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X10X | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 4MHz | ±50ppm | D3.2XH10.5 (mm)/D0.126XH0.413 (inch) | 4MHz | 150Ohm | 18pF | Fundamental | - | 50 μW | 10.4902mm | 0.413 10.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-221-18-33-JGN-TR ECS Inc. | 1047 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 22.1184MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-400-10-36-JGN-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 40MHz | ±30ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 40MHz | 40Ohm | 10pF | Fundamental | ±20ppm | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-12-33-AGN-TR ECS Inc. | 1167 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 25MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-S-23A-TR ECS Inc. | 1129 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2000 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 24MHz | ±50ppm | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 24MHz | 30Ohm | Series | Fundamental | ±30ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-40-18-18-TR ECS Inc. | 43 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.30 | - | 4MHz | ±100ppm | L11.8XB5.5XH2.5 (mm)/L0.465XB0.217XH0.098 (inch) | 4MHz | 150Ohm | 18pF | Fundamental | ±30ppm | 100 μW | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-20-30B-AEN-TR ECS Inc. | 1051 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 12MHz | ±50ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 12MHz | 80Ohm | 20pF | Fundamental | ±25ppm | 100 µW | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-071.505-CD-0370TR ECS Inc. | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 7.1505MHz | ±30ppm | - | - | 40Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-203.563-CD-0375TR ECS Inc. | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 20.3563MHz | ±30ppm | - | - | 30Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-270-10-36Q-ES-TR ECS Inc. | 23 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 27MHz | ±50ppm | - | - | 60Ohm | 10pF | Fundamental | ±30ppm | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-240-12-4X ECS Inc. | 990 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 24MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 24MHz | 30Ohm | 12pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-35-18-5PVX ECS Inc. | 4000 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2011 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.579545MHz | ±50ppm | - | - | 150Ohms | 18pF | Fundamental | ±30ppm | - | 2.5908mm | 0.102 2.60mm | 11.4046mm | 4.699mm | ROHS3 Compliant | - | - | ||
![]() ECS-320-10-36-CKM-TR ECS Inc. | 3232 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 32MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 32MHz | 50Ohm | 10pF | Fundamental | - | 100 µW | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - |