- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-12-33Q-JEN-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 24MHz | ±50ppm | - | - | 40Ohm | 12pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-135.6-12-33Q-JEN-TR ECS Inc. | 11 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 13.56MHz | ±50ppm | - | - | 100Ohm | 12pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-240-18-23B-JTM-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 24MHz | ±20ppm | - | - | 30Ohm | 18pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-320-8-33-RWM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 32MHz | ±15ppm | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-160-12-33-AGM-TR ECS Inc. | 1188 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 16MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 16MHz | 80Ohm | 12pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-120-18-33-AEM-TR ECS Inc. | 1140 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 12MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 100Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-147.4-10-33-AGM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.7456MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.7456MHz | 100Ohm | 10pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-480-8-33-JGN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 48MHz | ±30ppm | - | - | 40Ohm | 8pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-160-10-36-CKL-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -10°C~70°C | Tape & Reel (TR) | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 16MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 10pF | Fundamental | - | 100 µW | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-384-8.5-36-CKY-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 38.4MHz | ±10ppm | - | - | 40Ohm | 8.5pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-500-8-47Q-CES-TR ECS Inc. | 44 |
| Datasheet | 6 Weeks | Surface Mount | 4-SMD, No Lead | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 50MHz | ±50ppm | - | - | 100Ohm | 8pF | Fundamental | ±10ppm | - | 0.016 0.40mm | ROHS3 Compliant | - | ||
![]() ECS-160-12-30Q-VS-TR ECS Inc. | 3340 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±150ppm | - | - | 50Ohm | 12pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-200-8-30Q-VY-TR ECS Inc. | 85 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~150°C | Tape & Reel (TR) | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 20MHz | ±150ppm | - | - | 40Ohm | 8pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-120-8-30Q-VY-TR ECS Inc. | 525 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | YES | Automotive grade | -40°C~150°C | Tape & Reel (TR) | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | AEC-Q200; TR, 7 INCH | 12MHz | ±150ppm | L5.0XB3.2XH1.1 (mm)/L0.197XB0.126XH0.043 (inch) | 12MHz | 60Ohm | 8pF | Fundamental | ±30ppm | 300 µW | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-147.4-18-30-JGN-TR ECS Inc. | 1123 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 14.74MHz | ±30ppm | - | - | 80Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-160-18-30-JGN-TR ECS Inc. | 1115 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-200-18-30-JGN-TR ECS Inc. | 1627 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 20MHz | ±30ppm | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-120-12-33-AEN-TR ECS Inc. | 44 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 12MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 12MHz | 100Ohm | 12pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-270-18-30-JEM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 27MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-245.7-18-30-JGN-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 24.57MHz | ±30ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - |