- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-286.3-20-30Q-EN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 28.63MHz | ±50ppm | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | ||
![]() ECS-135.6-18-30-JEM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 13.56MHz | ±50ppm | - | - | 80Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() ECS-100-8-30Q-VY-TR ECS Inc. | 1019 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Automotive grade | -40°C~150°C | Tape & Reel (TR) | - | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 10MHz | ±150ppm | - | - | 100Ohm | 8pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | ||
![]() ECS-143-18-36-AGM-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 14.31818MHz | ±30ppm | - | - | 150Ohm | 18pF | Fundamental | ±25ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-240-10-36-CKL-TR ECS Inc. | 804 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 24MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 24MHz | 60Ohm | 10pF | Fundamental | - | 100 µW | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-260-10-36-CKL-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 26MHz | ±10ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 26MHz | 60Ohm | 10pF | Fundamental | - | 100 µW | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-250-10-36-JTM-TR ECS Inc. | 63 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 25MHz | ±20ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 25MHz | 60Ohm | 10pF | Fundamental | - | 100 µW | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-240-8-36-AEL-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 24MHz | ±50ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 24MHz | 60Ohm | 8pF | Fundamental | ±25ppm | 100 µW | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-300-18-5PLX-AGN-TR ECS Inc. | 268 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | e3 | Active | 1 (Unlimited) | MHz Crystal | Matte Tin (Sn) | - | 30MHz | ±30ppm | - | - | 30Ohm | 18pF | Fundamental | ±25ppm | - | 0.126 3.20mm | ROHS3 Compliant | ||
![]() ECS-160-8-36-RHN-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 16MHz | ±25ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 8pF | Fundamental | ±15ppm | 100 µW | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-160-8-36B-CKY-TR ECS Inc. | 50000 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 16MHz | ±10ppm | 2.5mm X 2.0mm X 0.55mm | 16MHz | 70Ohm | 8pF | Fundamental | - | 100 µW | 0.026 0.65mm | ROHS3 Compliant | ||
![]() ECS-120-10-36B-CWY-TR ECS Inc. | 1823 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 12MHz | ±10ppm | 2.5mm X 2.0mm X 0.55mm | 12MHz | 130Ohm | 10pF | Fundamental | - | 100 µW | 0.026 0.65mm | ROHS3 Compliant | ||
![]() ECS-260-7-36B-CKY-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 50Ohm | 7pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() ECS-192-7-36B-CKY-TR ECS Inc. | 628 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 19.2MHz | ±10ppm | - | - | 70Ohm | 7pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() ECS-250-18-36B-CKY-TR ECS Inc. | 126 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±10ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | ||
![]() ECS-221-18-33-JEM-TR ECS Inc. | 49 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 22.1184MHz | ±50ppm | - | - | 60Ohm | 18pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-250-18-33-AEM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 25MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-240-20-33-AEL-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 24MHz | ±50ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 40Ohm | 20pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-245.7-8-33-RWY-TR ECS Inc. | 11 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 24.576MHz | ±15ppm | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-160-8-33-RHN-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±25ppm | - | - | 80Ohm | 8pF | Fundamental | ±15ppm | - | 0.031 0.80mm | ROHS3 Compliant |