- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-12.5-1210B-N-TR ECS Inc. | 6 |
| Datasheet | 13 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1210B | 0.047Lx0.039W 1.20mmx1.00mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | 32.768kHz | - | - | - | 80kOhm | 12.5pF | Fundamental | ±20ppm | - | - | 0.014 0.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-196.6-18-9X ECS Inc. | 7 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | - | ECS-3X9X | 0.126Diax0.354L 3.20mmx9.00mm | - | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 19.6608MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | - | - | 8.9916mm | 0.354 9.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-20-20A ECS Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 12MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | 1.7018mm | 0.067 1.70mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-120.003-18-1 ECS Inc. | 28 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | 12.000393MHz | ±50ppm | - | - | 30Ohms | 18pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-098.438-CDX-0371 ECS Inc. | 613 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Strip | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 9.8438MHz | ±30ppm | - | - | 40Ohm | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-80-18-10 ECS Inc. | 1069 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x10 | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | 8MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | 10.4902mm | 0.413 10.50mm | 10.4902mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-400-12-33Q-JES-TR ECS Inc. | 1832 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 40MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 40Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-100-18-4B ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Through Hole | Through Hole | - | - | - | -10°C~70°C | Bulk | 2016 | - | - | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 10MHz | ±50ppm | - | - | - | 18pF | Fundamental | ±30ppm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() ECS-352.512-S20AF-TR ECS Inc. | 38 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 35.2512MHz | ±50ppm | - | - | 40Ohms | Series | Fundamental | ±30ppm | - | 1.7018mm | 0.067 1.70mm | 7.0104mm | 5.0038mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-73-18-10 ECS Inc. | 831 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x10 | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | 7.3728MHz | ±50ppm | - | - | 100Ohms | 18pF | Fundamental | ±50ppm | - | 10.4902mm | 0.413 10.50mm | 10.4902mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-1142.85-18-33-JTN-TR ECS Inc. | 302 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 114.285MHz | ±20ppm | - | - | - | 18pF | Fundamental | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-285.938-CDX-0386 ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | 28.5938MHz | ±30ppm | - | - | 30Ohm | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-143-S-7SX-TR ECS Inc. | 11 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | TR | 8541.60.00.50 | 14.31818MHz | ±50ppm | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 14.31818MHz | 50Ohm | Series | Fundamental | ±30ppm | 100 μW | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-16-7S-TR ECS Inc. | 2061 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | -10°C~70°C | Tape & Reel (TR) | 1999 | ECX-3S | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | 24MHz | ±50ppm | - | - | 30Ohms | 16pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.6mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-184-S-19A-TR ECS Inc. | 42 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | -10°C~70°C | Tape & Reel (TR) | 2005 | ECX-19A | 0.433Lx0.197W 11.00mmx5.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | 18.432MHz | ±50ppm | - | - | 50Ohm | Series | Fundamental | ±30ppm | - | 2.0066mm | 0.079 2.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-44-20-5P-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 4.433618MHz | ±50ppm | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-52-S-5P-TR ECS Inc. | 34 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 5.185MHz | ±50ppm | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-50-20-1 ECS Inc. | 370 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT CRYSTAL, TAPE AND REEL | 8541.60.00.30 | 5MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 5MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 1000 μW | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-327-18-9-F ECS Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | 60°C | -10°C | - | - | 32.768MHz | ±50ppm | - | - | 100Ohms | 18pF | 3rd Overtone | ±50ppm | - | 8.9916mm | 0.354 9.00mm | 8.9916mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-42-16-5P-TR ECS Inc. | In Stock | - | Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | Commercial grade | -10°C~70°C | Cut Tape (CT) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Discontinued | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | 4.194304MHz | ±50ppm | - | - | 150Ohm | 16pF | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - |