- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-80-18-1X ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | - | e3 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin (Sn) - with Nickel (Ni) barrier | - | - | AT CUT | 8541.60.00.50 | - | 8MHz | ±50ppm | - | 11.35X4.65X13.46 | 8MHz | 35Ohm | 18pF | Fundamental | ±30ppm | 1000 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160.003-18-1 ECS Inc. | 45 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 16.000312MHz | ±50ppm | - | - | - | 20Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.65mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-.327-7-12QS-TR ECS Inc. | 1794 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-12Q | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | - | L2.0XB1.2XH0.55 (mm)/L0.079XB0.047XH0.022 (inch) | 0.032768MHz | 90kOhm | 7pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-184-18-4X ECS Inc. | 744 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 18.432MHz | ±50ppm | - | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-240-20-30B-DU ECS Inc. | 1488 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2007 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.60 | - | 24MHz | ±100ppm | - | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 300 μW | - | - | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-250-18-4DN-F ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | - | 200 | + 85 C | - 40 C | Through Hole | - | N | - | - | - | - | HC-49US-DN | - | 30 PPM | - | - | - | - | Radial | Quartz Crystal | - | 85 °C | -40 °C | - | - | 18 pF | 25 MHz | 100 PPM | Radial | - | - | - | 18 pF | - | - | 500 uW | 30 Ohms | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-200-18-33-AGM-TR ECS Inc. | 1464 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 20MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 20MHz | 60Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-9-34QS-TR ECS Inc. | 830 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-51-20-4X ECS Inc. | 251 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 5.068MHz | ±50ppm | - | - | - | 120Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-90-S-4X ECS Inc. | 108 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 9MHz | ±50ppm | - | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-122.8-20-3X-EN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 12.288MHz | ±50ppm | - | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-200-18-33Q-DS ECS Inc. | 648 |
| Datasheet | 5 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 20MHz | ±100ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 20MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | - | 800μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-35-17-4XDN ECS Inc. | 44 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Bulk | 2008 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 3.579545MHz | ±100ppm | - | - | - | 200Ohm | 17pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-12.5-12L-TR ECS Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-12L | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TR | 8541.60.00.10 | - | 32.768kHz | - | - | L2.0XB1.2XH0.38 (mm)/L0.079XB0.047XH0.015 (inch) | 0.032768MHz | 100kOhm | 12.5pF | Fundamental | ±20ppm | 0.5 μW | - | - | - | 381μm | 0.015 0.38mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-160-18-33Q-DS-TR3 ECS Inc. International | 1515 |
| - | - | - | - | - | - | - | 3000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | 100 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 mW | - | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() ECS-122.8-S-4 ECS Inc. | 7 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 12.288MHz | ±50ppm | - | L11.35XB5.0XH2.1 (mm)/L0.447XB0.197XH0.083 (inch) | 12.288MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-44-20-5PX-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | e2 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 4.433618MHz | ±50ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4.4MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-196.6-20-5P-TR ECS Inc. | 36 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 19.6608MHz | ±50ppm | - | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-800-8-36CKM ECS Inc. | 42 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | - | 80MHz | ±10ppm | - | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 80MHz | 40Ohm | 8pF | Fundamental | - | 100 μW | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-60-32-5PXDN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2005 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.50 | - | 6MHz | ±100ppm | - | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 6MHz | 70Ohm | 32pF | Fundamental | ±30ppm | 500 μW | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | - |