- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-60-20-5PVX ECS Inc. | 11 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | e2 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | 8541.60.00.50 | - | 6MHz | ±50ppm | L11.4XB4.7XH2.6 (mm)/L0.449XB0.185XH0.102 (inch) | 6MHz | 100Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 2.5908mm | 0.102 2.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-36-18-1X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.6864MHz | ±50ppm | - | - | 120Ohms | 18pF | Fundamental | ±30ppm | - | 13.462mm | 0.530 13.46mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-18-4XEN ECS Inc. | 4229 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 12MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 12MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-143-S-1X ECS Inc. | 1138 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | 49 | - | - | -10°C~70°C | Bulk | 2005 | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 14.31818MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 14.31818MHz | 25Ohm | Series | Fundamental | ±30ppm | 1 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 96SMF45A30TR ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() ECS-35-S-7SX-TR ECS Inc. | 2314 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.579545MHz | ±50ppm | - | - | 200Ohms | Series | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160-20-4X-B-DN ECS Inc. | 1133 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -40°C~85°C | Bulk | 2012 | HC-49USX-DN | - | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 16MHz | ±100ppm | - | - | 40Ohms | 20pF | Fundamental | ±30ppm | - | - | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-245.7-18-7SX-TR ECS Inc. | 49 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 24.576MHz | ±50ppm | - | - | 50Ohms | 18pF | Fundamental | ±30ppm | - | 3.7084mm | 0.146 3.70mm | 12.4968mm | 4.5974mm | ROHS3 Compliant | - | - | ||
![]() ECS-180-S-15-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -10°C~70°C | Cut Tape (CT) | 2016 | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 18MHz | - | - | - | - | Series | Fundamental | 0.005% | - | 1.5mm | - | 6mm | 3.5mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-S-15-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -10°C~70°C | Cut Tape (CT) | 2016 | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 24MHz | - | - | - | - | Series | Fundamental | 0.005% | - | 1.5mm | - | 6mm | 3.5mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-666-18-9 ECSInternational | In Stock | - | - | - | - | - | - | - | Non-Compliant | - | - | Bulk | - | - | - | 0.005 % | - | - | - | - | Radial | - | - | 60 °C | -10 °C | - | - | 18 pF | 66.666 MHz | 50 ppm | - | - | - | 18 pF | - | - | - | - | - | 10.5 mm | - | - | Contains Lead | - | ||
![]() ECS-37-32-2P ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.7 MHz | - | - | - | - | 32 pF | - | 0.01 % | - | - | - | - | - | - | Contains Lead | - | ||
![]() ECS-.327-12.5-11 ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -10°C~60°C | Tape & Reel (TR) | - | ECX-205 | - | 0.002% | - | - | Obsolete | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | - | 60°C | -10°C | - | - | - | 32.768kHz | - | - | - | 50kOhms | 12.5pF | Fundamental | ±20ppm | - | 3.4mm | - | 10.41mm | 4.2mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-.327-12.5-34A-TR ECS Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-31A | - | - | - | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | - | 32.768kHz | - | - | - | - | 12.5pF | Fundamental | ±20ppm | - | - | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-25.6-32-2P ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.56 MHz | - | - | - | - | 32 pF | - | 0.01 % | - | - | - | - | - | - | Contains Lead | - | ||
![]() ECS-147.4-12-33Q-JES-TR ECS Inc. | 13940 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~125°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 14.7456MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 14.7456MHz | 100Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-320-18-33Q-DS ECS Inc. | 5173 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 125°C | -40°C | - | - | - | 32MHz | ±100ppm | - | - | 40Ohms | 18pF | Fundamental | ±30ppm | - | 787.4μm | 0.031 0.80mm | 3.2004mm | 2.5mm | ROHS3 Compliant | Lead Free | AEC-Q200 | ||
![]() ECS-320-8-30B-CKM ECS Inc. | 2117 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 32MHz | ±10ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 32MHz | 30Ohm | 8pF | Fundamental | - | 100 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-20-30B-DU ECS Inc. | 97 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2005 | ECX-53B-DU | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | 8541.60.00.50 | - | 12MHz | ±100ppm | L5.0XB3.2XH0.85 (mm)/L0.197XB0.126XH0.033 (inch) | 12MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 300 μW | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-120-18-30BQ-DS ECS Inc. | 326 | - | Datasheet | 49 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Cut Tape (CT) | 2013 | ECX-53BQ | 0.197Lx0.126W 5.00mmx3.20mm | 0.003% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | - | - | - | 12MHz | ±100ppm | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | - | AEC-Q200 |