- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-260-8-30B-CKM ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2011 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 26MHz | ±10ppm | - | - | 30Ohm | 8pF | Fundamental | - | - | 838.2μm | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-20-20A-TR ECS Inc. | 3756 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-8 | 0.276Lx0.197W 7.00mmx5.00mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.50 | - | 12MHz | ±50ppm | - | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 1.7018mm | 0.067 1.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-35-18-10X ECS Inc. | 40 |
| Datasheet | 10 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X10X | 0.126Diax0.413L 3.20mmx10.50mm | 0.005% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 60°C | -10°C | - | - | - | 3.579545MHz | ±50ppm | - | - | 200Ohms | 18pF | Fundamental | ±50ppm | - | 10.4902mm | 0.413 10.50mm | 10.4902mm | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-120-32-4X ECS Inc. | 4000 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | 70°C | -10°C | - | - | - | 12MHz | ±50ppm | - | - | 60Ohms | 32pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | 11.3538mm | 4.6482mm | ROHS3 Compliant | Lead Free | ||
![]() ECS-35-18-5G3XDS-TR ECS Inc. | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 3.579545MHz | ±100ppm | - | - | 150Ohm | 18pF | Fundamental | ±30ppm | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-240-13-42-CKM-TR ECS Inc. | 149 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2003 | ECX-42 | 0.157Lx0.098W 4.00mmx2.50mm | 0.001% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | unknown | 24MHz | ±10ppm | L4.0XB2.5XH0.8 (mm)/L0.157XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 13pF | Fundamental | - | 300 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-S-18-TR ECS Inc. | 40 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | - | - | - | 12MHz | ±100ppm | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-320-10-33B-7KM-TR ECS Inc. | 40 |
| Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 32MHz | ±10ppm | - | - | 40Ohm | 10pF | Fundamental | ±7ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-320-8-33B-7KM-TR ECS Inc. | 6640 |
| Datasheet | 8 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 32MHz | ±10ppm | - | - | 40Ohm | 8pF | Fundamental | ±7ppm | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-4X-DU ECS Inc. | 758 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Military grade | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 16MHz | ±100ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-4 ECS Inc. | 1037 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | 2011 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT STRIP, TAPE AND REEL | 8541.60.00.50 | - | 16MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-250-20-46X ECS Inc. | 355 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | Commercial grade | -10°C~70°C | Bulk | 2012 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 25MHz | ±50ppm | L6.6XB4.0XH1.8 (mm)/L0.26XB0.157XH0.071 (inch) | 25MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-80-18-5PXDN-TR ECS Inc. | 84 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2008 | CSM-7X-DN | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.50 | - | 8MHz | ±100ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 8MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-73-18-23B-JTN-TR ECS Inc. | 1159 |
| Datasheet | 9 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 7.3728MHz | ±20ppm | - | - | 100Ohm | 18pF | Fundamental | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-110.5-18-5PXEN-TR ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 11.0592MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 11.0592MHz | 50Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-320-10-37-CHN-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 32MHz | ±25ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 32MHz | 60Ohm | 10pF | Fundamental | ±10ppm | 100 µW | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-286.3-18-5PX-F-EN-TR ECS Inc. | 366 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | 8541.60.00.60 | - | 28.63636MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 28.63MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-42-12-5PX-TR ECS Inc. | 5549 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2009 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TR | - | - | 4.194304MHz | ±50ppm | L11.4XB4.8XH4.3 (mm)/L0.449XB0.189XH0.169 (inch) | 4.2MHz | 150Ohm | 12pF | Fundamental | ±30ppm | 500 μW | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-250-20-1X-EM ECS Inc. | 40 |
| Datasheet | 9 Weeks | - | Through Hole | HC-49/U | - | - | Commercial grade | -20°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 25MHz | ±50ppm | - | - | 20Ohm | 20pF | Fundamental | ±30ppm | - | - | 0.530 13.46mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-36-20-1X-EM ECS Inc. | 40 |
| Datasheet | 9 Weeks | - | Through Hole | HC-49/U | - | - | - | -20°C~70°C | Bulk | - | HC-49UX | 0.447Lx0.183W 11.35mmx4.65mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 3.6MHz | ±50ppm | - | - | 120Ohm | 20pF | Fundamental | ±30ppm | - | - | 0.530 13.46mm | - | - | ROHS3 Compliant | - |