- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Pin Count | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-200-18-33Q-DS-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±5 (1st) | ±100 | ±30 | 18 | 125 | -40 | Fundamental | Surface Mount | 0.8(Max) | 3.2 | 2.5 | 4 | 60 | 20 | Mini-SMD | Automotive | - | - | - | - | - | - | - | Active | - | Crystal | - | - | - | - | 4 | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() ECS-320-8-36B-CKY-TR ECS Inc. | 58700 | - | Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±10ppm | - | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() ECS-260-10-36B-CKY-TR ECS Inc. | 235 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | - | 50Ohm | 10pF | Fundamental | - | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() ECS-250-18-23B-JTM-TR ECS Inc. | 594 | - | Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 25MHz | ±20ppm | - | - | - | 30Ohm | 18pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-160-12-37B-CTN-TR ECS Inc. | 9750 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637B | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±20ppm | - | - | - | 150Ohm | 12pF | Fundamental | ±10ppm | - | 0.020 0.50mm | ROHS3 Compliant | - | ||
![]() ECS-240-18-5G3X-JGN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±30ppm | - | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() ECS-120-18-5G3X-JGN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() ECS-120-18-5G3X-AGN-TR ECS Inc. | 15 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | - | 50Ohm | 18pF | Fundamental | ±25ppm | - | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() ECS-250-18-33-AEN-TR ECS Inc. | 822 | - | Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | TR, 7 INCH | 25MHz | ±50ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-240-18-5G3X-JEN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±50ppm | - | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() ECS-250-18-5G3X-JGN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±30ppm | - | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.165 4.20mm | ROHS3 Compliant | - | ||
![]() ECS-400-8-47Q-CES-TR ECS Inc. | 557 | - | Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | AEC-Q200; TR, 7 INCH | 40MHz | ±50ppm | - | L1.6XB1.2XH0.3 (mm)/L0.063XB0.047XH0.012 (inch) | 40MHz | 150Ohm | 8pF | Fundamental | ±10ppm | 10 µW | 0.016 0.40mm | ROHS3 Compliant | - | ||
![]() ECS-480-8-47Q-JTN-TR ECS Inc. | 858 |
| Datasheet | 7 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 48MHz | ±20ppm | - | - | - | 100Ohm | 8pF | Fundamental | - | - | 0.016 0.40mm | ROHS3 Compliant | - | ||
![]() ECS-160-18-23B-JTM-TR ECS Inc. | 1230 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±20ppm | - | - | - | 40Ohm | 18pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-73-18-5PLX-AGN-TR ECS Inc. | 806 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 7.3728MHz | ±30ppm | - | - | - | 60Ohms | 18pF | Fundamental | ±25ppm | - | 0.126 3.20mm | ROHS3 Compliant | - | ||
![]() ECS-50-18-5PLX-AGN-TR ECS Inc. | 6 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 5MHz | ±30ppm | - | - | - | 80Ohms | 18pF | Fundamental | ±25ppm | - | 0.126 3.20mm | ROHS3 Compliant | - | ||
![]() ECS-400-12-33Q-JEN-TR ECS Inc. | 1402 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 40MHz | ±50ppm | - | - | - | 40Ohms | 12pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-143-10-33-AGM-TR ECS Inc. | 625 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.31818MHz | ±30ppm | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.31818MHz | 100Ohm | 10pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-240-8-33-AGM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 24MHz | ±30ppm | - | - | - | 40Ohm | 8pF | Fundamental | ±25ppm | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() ECS-240-18-33-AEM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 24MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - |