- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-500-18-30-JGN-TR ECS Inc. | 44 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±30ppm | - | - | 30Ohms | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() ECS-120-8-33-AGM-TR ECS Inc. | 763 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 12MHz | ±30ppm | - | - | 100Ohm | 8pF | Fundamental | ±25ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-143-10-33-AGM-TR ECS Inc. | 625 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 14.31818MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 14.31818MHz | 100Ohm | 10pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-240-8-33-AGM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 24MHz | ±30ppm | - | - | 40Ohm | 8pF | Fundamental | ±25ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-240-18-33-AEM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 24MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-184-18-33-AGM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 18.432MHz | ±30ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 18.432MHz | 80Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-160-8-33-RWY-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±15ppm | - | - | 80Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-260-8-33-RWY-TR ECS Inc. | 1451 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 26MHz | ±15ppm | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-120-18-30-JEM-TR ECS Inc. | 1322 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±50ppm | - | - | 80Ohms | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() ECS-320-8-33-RWY-TR ECS Inc. | 1092 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 32MHz | ±15ppm | - | - | 40Ohm | 8pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-270-18-36-AGM-TR ECS Inc. | 1192 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 27MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±25ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-120-18-36-AGM-TR ECS Inc. | 1140 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 12MHz | ±30ppm | - | - | 150Ohm | 18pF | Fundamental | ±25ppm | - | 0.024 0.60mm | ROHS3 Compliant | ||
![]() ECS-184-18-30-JEM-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 18.4MHz | ±50ppm | - | - | 50Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() ECS-300-18-30-JEM-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 30MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() ECS-294.912-18-30-JEM-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 29.49MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | ||
![]() ECS-240-10-36B-CTN-TR ECS Inc. | 2249 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 24MHz | ±20ppm | L2.5XB2.0XH0.55 (mm)/L0.098XB0.079XH0.022 (inch) | 24MHz | 50Ohm | 10pF | Fundamental | ±10ppm | 100 µW | 0.026 0.65mm | ROHS3 Compliant | ||
![]() ECS-260-12-37B-CKY-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | ECX-1637B | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 26MHz | ±10ppm | - | - | 50Ohm | 12pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | ||
![]() ECS-286.3-18-33-JEM-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 28.63636MHz | ±50ppm | - | - | 40Ohm | 18pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-300-18-33-JEM-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 30MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 30MHz | 40Ohm | 18pF | Fundamental | ±20ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | ||
![]() ECS-122.8-10-33-AGM-TR ECS Inc. | 569 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 12.288MHz | ±30ppm | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 12.288MHz | 100Ohm | 10pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant |