- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Package Height | Package Length | Package Width | PCB changed | Product Depth (mm) | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Screening Level | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-160-8-33Q-RES-TR ECS Inc International | 922 |
| - | - | - | SMD-4 | - | EAR99 | ±5 (1st) | ±50 | ±15 | 8541.60.00.50 | - | 8 | + 125 C | 125 | - 40 C | -40 | Fundamental | Surface Mount | - | - | 0.8(Max) | 3.2 | 2.5 | 4 | - | 80 | 16 | - | Mini-SMD | Automotive | - | - | Tape and Reel | - | - | 15 PPM | - | - | - | Crystal | - | - | 16 MHz | 50 PPM | 4 | SMD/SMT | - | - | - | 8 pF | - | - | 100 uW | 80 Ohms | - | - | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | RoHS Compliant | ||
![]() ECS-120-8-33B-CHN-TR ECS Inc International | 67 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±25 | ±10 | 8541.60.00.50 | - | 8 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 100 | 12 | - | Mini-CSMD | - | Industrial grade | - | Tape and Reel | ECS-33B | - | 10 PPM | - | - | - | Crystal | - | - | 12(MHz) | ±25(ppm) | 4 | SMD/SMT | - | - | - | 8(pF) | - | ±10 | 200 uW | 100(ohm) | INDUSTRIALC | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-250-20-33-CHN-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±5 (1st) | ±25 | ±10 | - | No Lead | 20 | - | 85 | - | -40 | Fundamental | Surface Mount | - | - | 0.8(Max) | 3.2 | 2.5 | 4 | - | 40 | 25 | - | Mini-CSMD | - | - | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-300-18-30B-GL-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±5 (1st) | ±30 | ±30 | - | - | 18 | - | 70 | - | -10 | Fundamental | Surface Mount | - | - | 0.85(Max) | 5 | 3.2 | 4 | - | 30 | 30 | - | Mini-SMD | - | - | - | Tape and Reel | - | - | - | - | Active | - | Crystal | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-100-18-4X-CKM ECS Inc International | 297 |
| - | - | - | HC-49/USX | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.50 | - | 18 | + 70 C | 70 | - 20 C | -20 | Fundamental | Through Hole | Through Hole | -20C to 70C | 3.5(Max) | 11.35(Max) | 4.65(Max) | 2 | 4.65(mm) | 60 | 10 | - | HC-49/USX | - | Commercial grade | - | Bulk | - | - | 10 PPM | - | - | - | Crystal | - | - | 10(MHz) | ±10(ppm) | 2 | Radial | - | - | - | 18(pF) | - | ±10 | 500 uW | 60(ohm) | Commercial | 11.35(MAX)(mm) | - | 3.5 mm | - | 11.35 mm | 5 mm | 3.5(mm) | RoHS Compliant | ||
![]() ECS-160-18-4X-CKM ECS Inc International | 1008 |
| - | - | - | HC-49/USX | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.50 | - | 18 | + 70 C | 70 | - 20 C | -20 | Fundamental | Through Hole | Through Hole | -20C to 70C | 3.5(Max) | 11.35(Max) | 4.65(Max) | 2 | 4.65(mm) | 40 | 16 | - | HC-49/USX | - | Commercial grade | - | Bulk | - | - | 10 PPM | - | - | - | Crystal | - | - | 16(MHz) | ±10(ppm) | 2 | Radial | - | - | - | 18(pF) | - | ±10 | 500 uW | 40(ohm) | Commercial | 11.35(MAX)(mm) | - | 3.5 mm | - | 11.35 mm | 5 mm | 3.5(mm) | RoHS Compliant | ||
![]() ECS-80-18-30B-AEN-TR ECS Inc International | 201 |
| - | - | - | MINI-SMD | - | EAR99 | ±5 (1st) | ±50 | ±25 | - | - | 18 | - | 85 | - | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.85(Max) | 5 | 3.2 | 4 | 3.2(mm) | 100 | 8 | - | Mini-SMD | - | Industrial grade | - | Tape and Reel | - | - | - | - | Active | - | Crystal | - | - | 8(MHz) | ±50(ppm) | 4 | - | - | - | - | 18(pF) | - | ±25 | - | 100(ohm) | INDUSTRIALC | 5(mm) | - | - | - | - | - | 0.85(mm) | RoHS Compliant | ||
![]() ECS-250-18-4X-CKM ECS Inc International | 1141 |
| - | - | - | HC-49/USX | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.60 | - | 18 | + 70 C | 70 | - 20 C | -20 | Fundamental | Through Hole | Through Hole | -20C to 70C | 3.5(Max) | 11.35(Max) | 4.65(Max) | 2 | 4.65(mm) | 30 | 25 | - | HC-49/USX | - | Commercial grade | - | Bulk | - | - | 10 PPM | - | - | - | Crystal | - | - | 25(MHz) | ±10(ppm) | 2 | Radial | - | - | - | 18(pF) | - | ±10 | 500 uW | 30(ohm) | Commercial | 11.35(MAX)(mm) | - | 3.5 mm | - | 11.35 mm | 5 mm | 3.5(mm) | RoHS Compliant | ||
![]() ECS-160-8-36B-RHN-TR ECS Inc International | 31 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±25 | ±15 | 8541.60.00.50 | - | 8 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.5 | 2.5 | 2 | 4 | 2(mm) | 70 | 16 | - | Mini-CSMD | - | Industrial grade | - | Tape and Reel | - | - | 15 PPM | - | - | - | Crystal | - | - | 16(MHz) | ±25(ppm) | 4 | SMD/SMT | - | - | - | 8(pF) | - | ±15 | 100 uW | 70(ohm) | INDUSTRIALC | 2.5(mm) | - | 0.5 mm | - | 2.5 mm | 2 mm | 0.5(mm) | RoHS Compliant | ||
![]() ECS-260-9-33B-CKY-TR ECS Inc International | 31 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±10 | ±10 | 8541.60.00.60 | - | 9 | + 85 C | 85 | - 30 C | -30 | Fundamental | Surface Mount | Surface Mount | -30C to 85C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 40 | 26 | - | Mini-CSMD | - | Commercial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 26(MHz) | ±10(ppm) | 4 | SMD/SMT | - | - | - | 9(pF) | - | ±10 | 200 uW | 40(ohm) | Commercial | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-160-20-5PXEN-TR ECS Inc International | In Stock | - | - | - | - | - | - | - | ±5 (1st) | ±50 | ±30 | - | Flat | 20 | - | 85 | - | -40 | Fundamental | Surface Mount | - | - | 4.3(Max) | 11.4 | 4.8(Max) | 2 | - | 40 | 16 | HC-49 | HC-49/USX SMD | - | - | - | Tape and Reel | - | - | - | - | - | - | Crystal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-184-10-33-AGL-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 18.432MHz | ±30ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 18.432MHz | 80Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-250-8-33-AGM-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 25MHz | ±30ppm | - | - | - | - | 40Ohm | 8pF | Fundamental | ±25ppm | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-240-10-33-AGM-TR ECS Inc. | 1793 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 24MHz | ±30ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 24MHz | 40Ohm | 10pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-250-8-33-JGL-TR ECS Inc. | 20 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 25MHz | ±30ppm | - | - | - | - | 40Ohm | 8pF | Fundamental | ±20ppm | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-270-18-33-AEL-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 27MHz | ±50ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-320-12-33-AGM-TR ECS Inc. | 234 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 32MHz | ±30ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-320-9-47Q-CKM-TR ECS Inc. | 2449 |
| Datasheet | 7 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 32MHz | ±10ppm | - | - | - | - | 150Ohm | 9pF | Fundamental | - | - | - | - | - | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-120-8-33-RWY-TR ECS Inc. | 367 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 12MHz | ±15ppm | - | - | - | - | 100Ohm | 8pF | Fundamental | - | - | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-240-18-33-JTM-TR ECS Inc. | 49 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 24MHz | ±20ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | - | 100 µW | - | - | - | - | - | 0.031 0.80mm | - | - | - | ROHS3 Compliant |