- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-184-10-36-JTM-TR ECS Inc. | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 18.432MHz | ±20ppm | - | - | 80Ohm | 10pF | Fundamental | - | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-166.666-12-36-AGM-TR ECS Inc. | 11 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16.66667MHz | ±30ppm | - | - | 80Ohm | 12pF | Fundamental | ±25ppm | - | 0.024 0.60mm | ROHS3 Compliant | - | ||
![]() ECS-.327-6-1210B-N-TR ECS Inc. | 5000 |
| Datasheet | 16 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-1210B | 0.047Lx0.039W 1.20mmx1.00mm | - | Active | 1 (Unlimited) | kHz Crystal (Tuning Fork) | - | - | 32.768kHz | - | - | - | 80kOhm | 6pF | Fundamental | ±20ppm | - | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() ECS-320-8-47B-JTM-TR ECS Inc. | 20 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | - | ECX-1247B | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±20ppm | - | - | 80Ohm | 8pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() ECS-320-8-47B-CKY-TR ECS Inc. | 20 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | - | ECX-1247B | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±10ppm | - | - | 80Ohm | 8pF | Fundamental | - | - | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() ECS-500-8-47B-CWY-TR ECS Inc. | 844 |
| Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | - | ECX-1247B | 0.063Lx0.047W 1.60mmx1.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 50MHz | ±15ppm | - | - | 50Ohm | 8pF | Fundamental | ±10ppm | - | 0.014 0.35mm | ROHS3 Compliant | - | ||
![]() ECS-160-12-33Q-JEN-TR ECS Inc. | 1283 | - | Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±50ppm | - | - | 80Ohm | 12pF | Fundamental | ±20ppm | - | 0.031 0.80mm | ROHS3 Compliant | AEC-Q200 | ||
![]() ECS-160-8-30Q-VY-TR ECS Inc. | 2240 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | - | -40°C~150°C | Tape & Reel (TR) | - | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 16MHz | ±150ppm | - | - | 50Ohm | 8pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-81.92-12-30Q-EN-TR ECS Inc. | 377 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-53Q | 0.197Lx0.126W 5.00mmx3.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 8.192MHz | ±50ppm | - | - | 100Ohms | 12pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() ECS-300-18-30-JGN-TR ECS Inc. | 1744 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 30MHz | ±30ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-286.3-18-30-JEM-TR ECS Inc. | 1065 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 28.63MHz | ±50ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-270-18-30-JGN-TR ECS Inc. | 1136 |
| Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 27MHz | ±30ppm | - | - | 30Ohm | 18pF | Fundamental | ±20ppm | - | 0.055 1.40mm | ROHS3 Compliant | - | ||
![]() ECS-100-18-5PLX-AGN-TR ECS Inc. | 3340 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | e3 | Active | 1 (Unlimited) | MHz Crystal | Matte Tin (Sn) | - | 10MHz | ±30ppm | - | - | 50Ohm | 18pF | Fundamental | ±25ppm | - | 0.126 3.20mm | ROHS3 Compliant | - | ||
![]() ECS-81.92-18-5PLX-AGN-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | e3 | Active | 1 (Unlimited) | MHz Crystal | Matte Tin (Sn) | - | 8.192MHz | ±30ppm | - | - | 60Ohm | 18pF | Fundamental | ±25ppm | - | 0.126 3.20mm | ROHS3 Compliant | - | ||
![]() ECS-60-18-5PLX-AGN-TR ECS Inc. | 194 |
| Datasheet | 9 Weeks | Surface Mount | HC-49/US | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 6MHz | ±30ppm | - | - | 70Ohms | 18pF | Fundamental | ±25ppm | - | 0.126 3.20mm | ROHS3 Compliant | - | ||
![]() ECS-320-10-36B-CTN-TR ECS Inc. | 178 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 32MHz | ±20ppm | - | - | 40Ohm | 10pF | Fundamental | ±10ppm | - | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() ECS-400-10-36B-CKY-TR ECS Inc. | 3426 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-2236B | 0.098Lx0.079W 2.50mmx2.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 40MHz | ±10ppm | 2.5mm X 2.0mm X 0.55mm | 40MHz | 30Ohm | 10pF | Fundamental | - | 100 µW | 0.026 0.65mm | ROHS3 Compliant | - | ||
![]() ECS-240-12-37B-CKY-TR ECS Inc. | 18330 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-1637B | 0.079Lx0.063W 2.00mmx1.60mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24MHz | ±10ppm | - | - | 50Ohm | 12pF | Fundamental | - | - | 0.020 0.50mm | ROHS3 Compliant | - | ||
![]() ECS-200-10-37B-CKY-TR ECS Inc. | 748 |
| Datasheet | 9 Weeks | Surface Mount | 4-SMD, No Lead | YES | Commercial grade | -30°C~85°C | Tape & Reel (TR) | - | ECX-1637B | 0.079Lx0.063W 2.00mmx1.60mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 20MHz | ±10ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 20MHz | 70Ohm | 10pF | Fundamental | - | 100 µW | 0.020 0.50mm | ROHS3 Compliant | - | ||
![]() ECS-240-18-33-AEN-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | Surface Mount | 4-SMD, No Lead | YES | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | TR, 7 INCH | 24MHz | ±50ppm | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 18pF | Fundamental | ±25ppm | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - |