- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-160-8-36-RWN-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | - | - | 16MHz | ±15ppm | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 8pF | Fundamental | - | 100 μW | - | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-50-20-7SX-TR ECS Inc. | 997 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | - | - | TAPE AND REEL | 8541.60.00.30 | not_compliant | 5MHz | ±50ppm | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 5MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 100 μW | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-320-10-33B-CKM-TR ECS Inc. | 712 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | 2018 | ECS-33B | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 32MHz | ±10ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 32MHz | 40Ohm | 10pF | Fundamental | - | 200 µW | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-9-12-TR ECS Inc. | 26323 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12 | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | TR | 8541.60.00.10 | - | 32.768kHz | 20 ppm | 800μm | - | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.5 μW | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-80-S-4X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | unknown | 8MHz | ±50ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 8MHz | 80Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-100-20-28AX-TR ECS Inc. | 260 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | - | 10MHz | ±50ppm | - | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 10MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-180-S-4X ECS Inc. | 11 | - | Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 18MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 18MHz | 40Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-143-S-4X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | - | 14.31818MHz | ±50ppm | - | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-271.344-CD-0383TR ECS Inc. | 39 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 27.1344MHz | ±30ppm | - | - | - | 30Ohms | 12pF | Fundamental | ±20ppm | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-49-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | unknown | 4.9152MHz | ±50ppm | - | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 4.9152MHz | 150Ohm | Series | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-73-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 7.3728MHz | ±50ppm | - | - | - | 80Ohm | Series | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-100-18-23A-JGN-TR ECS Inc. | 26 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2014 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | yes | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR | - | - | 10MHz | ±30ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 10MHz | 80Ohm | 18pF | Fundamental | ±20ppm | 100 μW | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-270-12-33Q-JES-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | - | - | yes | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 27MHz | ±50ppm | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 27MHz | 40Ohm | 12pF | Fundamental | ±20ppm | 100 μW | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-240-S-5P-TR ECS Inc. | 26 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 24MHz | ±50ppm | - | - | - | 30Ohm | Series | Fundamental | ±30ppm | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-36-18-1 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | AT-CUT CRYSTAL, TAPE AND REEL | 8541.60.00.30 | - | 3.6864MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 3.6864MHz | 120Ohm | 18pF | Fundamental | ±30ppm | 1000 μW | 13.462mm | 0.530 13.46mm | - | - | ROHS3 Compliant | Contains Lead | - | ||
![]() ECS-.327-6-17X-C-TR ECS Inc. | 895 |
| Datasheet | 23 Weeks | Surface Mount | Surface Mount | 4-SOJ, 5.50mm pitch | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-306X | 0.315Lx0.150W 8.00mmx3.80mm | - | e2 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Tin/Silver (Sn/Ag) | - | - | - | - | - | 32.768kHz | - | - | - | - | 50kOhm | 6pF | Fundamental | ±10ppm | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-20-5PVX ECS Inc. | 1224 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2010 | CSM-7SSX | 0.449Lx0.185W 11.40mmx4.70mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | Matte Tin /Copper - with Nickel barrier | - | - | - | 8541.60.00.50 | - | 20MHz | ±50ppm | - | L11.4XB4.7XH2.6 (mm)/L0.449XB0.185XH0.102 (inch) | 20MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | 2.5908mm | 0.102 2.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-271.2-6-37-JTN-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | - | - | - | 27.12MHz | ±20ppm | - | - | - | 60Ohm | 6pF | Fundamental | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-240-18-4XEN ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2016 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | MHz Crystal | - | - | - | - | - | - | 24MHz | ±50ppm | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 24MHz | 30Ohm | 18pF | Fundamental | ±30ppm | 500 μW | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-20-4XDN ECS Inc. | 700 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Industrial grade | -40°C~85°C | Bulk | 2005 | HC-49USX-DN | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 4MHz | ±100ppm | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - |