- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Lead Shape | Load Capacitance (pF) | Maximum Operating Temperature | Maximum Operating Temperature (°C) | Minimum Operating Temperature | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Mounting Styles | Operating Temp Range | Package Height | Package Length | Package Width | PCB changed | Product Depth (mm) | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Supplier Temperature Grade | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Pin Count | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Screening Level | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-260-9-47-CKM-TR ECS Inc. | 45 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 26MHz | ±10ppm | - | - | - | - | 100Ohm | 9pF | Fundamental | - | - | - | - | - | - | - | 0.014 0.35mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-300-8-47Q-CES-TR ECS Inc. | 341 |
| Datasheet | 13 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | ECX-1247Q | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | AEC-Q200; TR, 7 INCH | 30MHz | ±50ppm | - | - | L1.6XB1.2XH0.3 (mm)/L0.063XB0.047XH0.012 (inch) | 30MHz | 150Ohm | 8pF | Fundamental | ±10ppm | 10 µW | - | - | - | - | - | 0.016 0.40mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-384-10-47-CKM-TR ECS Inc. | 252 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) | - | 38.4MHz | ±10ppm | - | - | - | - | 80Ohm | 10pF | Fundamental | - | - | - | - | - | - | - | 0.014 0.35mm | - | - | - | ROHS3 Compliant | ||
![]() ECS-320-12-36B-CWN-TR ECS Inc International | 243 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±15 | ±10 | 8541.60.00.60 | - | 12 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.5 | 2.5 | 2 | 4 | 2(mm) | 40 | 32 | - | Mini-CSMD | - | Industrial grade | - | Tape and Reel | ECX-2236B | - | 10 PPM | - | - | - | Crystal | - | - | 32(MHz) | ±15(ppm) | 4 | SMD/SMT | - | - | - | 12(pF) | - | ±10 | 100 uW | 40(ohm) | INDUSTRIALC | 2.5(mm) | - | 0.5 mm | - | 2.5 mm | 2 mm | 0.5(mm) | RoHS Compliant | ||
![]() ECS-060-18-7SX-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±5 (1st) | ±50 | ±30 | 8541.60.00.80 | - | 18 | - | 70 | - | -10 | Fundamental | Surface Mount | - | - | - | 12.5(Max) | - | 4 | - | 100 | 6 | - | SMD | - | - | - | Tape and Reel | - | - | - | - | NRND | - | Crystal | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | ||
![]() ECS-160-9-33B-CKY-TR ECS Inc International | 1880 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±10 | ±10 | 8541.60.00.50 | - | 9 | + 85 C | 85 | - 30 C | -30 | Fundamental | Surface Mount | Surface Mount | -30C to 85C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 60 | 16 | - | Mini-CSMD | - | Commercial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 16(MHz) | ±10(ppm) | 4 | SMD/SMT | - | - | - | 9(pF) | - | ±10 | 200 uW | 60(ohm) | COMMERCIALC | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-160-8-33B-CTN-TR ECS Inc International | 260 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±20 | ±10 | 8541.60.00.50 | - | 8 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 60 | 16 | - | Mini-CSMD | - | Industrial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 16(MHz) | ±20(ppm) | 4 | SMD/SMT | - | - | - | 8(pF) | - | ±10 | 200 uW | 60(ohm) | INDUSTRIALC | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-250-8-33Q-RES-TR ECS Inc International | 1822 |
| - | - | - | MINI-SMD | - | EAR99 | ±5 (1st) | ±50 | ±15 | 8541.60.00.60 | - | 8 | + 125 C | 125 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 125C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 40 | 25 | - | Mini-SMD | Automotive | Automotive grade | - | Tape and Reel | - | - | 15 PPM | - | - | - | Crystal | - | - | 25(MHz) | ±50(ppm) | 4 | SMD/SMT | - | - | - | 8(pF) | - | ±15 | 100 uW | 40(ohm) | AUTOMOTIVEC | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-320-10-37B-CTN-TR ECS Inc International | 9 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±20 | ±10 | 8541.60.00.60 | - | 10 | + 85 C | 85 | - 40 C | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 0.45 | 2 | 1.6 | 4 | 1.6(mm) | 50 | 32 | - | Mini-CSMD | - | Industrial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 32(MHz) | ±20(ppm) | 4 | SMD/SMT | - | - | - | 10(pF) | - | ±10 | 100 uW | 50(ohm) | INDUSTRIALC | 2(mm) | - | 0.45 mm | - | 2 mm | 1.6 mm | 0.45(mm) | RoHS Compliant | ||
![]() ECS-120-18-4X-CKM ECS Inc International | 1244 |
| - | - | - | HC-49/USX | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.50 | - | 18 | + 70 C | 70 | - 20 C | -20 | Fundamental | Through Hole | Through Hole | -20C to 70C | 3.5(Max) | 11.35(Max) | 4.65(Max) | 2 | 4.65(mm) | 60 | 12 | - | HC-49/USX | - | Commercial grade | - | Bulk | - | - | 10 PPM | - | - | - | Crystal | - | - | 12(MHz) | ±10(ppm) | 2 | Radial | - | - | - | 18(pF) | - | ±10 | 500 uW | 60(ohm) | Commercial | 11.35(MAX)(mm) | - | 3.5 mm | - | 11.35 mm | 5 mm | 3.5(mm) | RoHS Compliant | ||
![]() ECS-.327-12.5-13FLX ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±5 (1st) | - | ±20 | 8541.60.00.10 | - | 12.5 | - | 85 | - | -40 | Flexural | Surface Mount | - | - | - | 6.1 | - | 2 | - | 50000 | 0.032768 | - | SMD | - | - | - | Tape and Reel | - | - | - | - | Active | - | Crystal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | 2(Max) | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-250-18-5PX-CKM-TR ECS Inc International | 1400 |
| - | - | - | SMD-2 | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.60 | - | 18 | + 70 C | 70 | - 20 C | -20 | Fundamental | Surface Mount | - | - | 4.3(Max) | 11.4 | 4.8(Max) | 2 | - | 30 | 25 | - | SMD | - | - | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 25 MHz | 10 PPM | 2 | SMD/SMT | - | - | - | 18 pF | - | - | 500 uW | 30 Ohms | - | - | - | 4.3 mm | - | 11.4 mm | 4.8 mm | - | RoHS Compliant | ||
![]() ECS-480-10-36B-CKM-TR ECS Inc International | 2241 |
| - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±10 | ±10 | 8541.60.00.60 | - | 10 | + 70 C | 70 | - 20 C | -20 | Fundamental | Surface Mount | Surface Mount | -20C to 70C | 0.5 | 2.5 | 2 | 4 | 2(mm) | 30 | 48 | - | Mini-CSMD | - | Commercial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 48(MHz) | ±10(ppm) | 4 | SMD/SMT | - | - | - | 10(pF) | - | ±10 | 100 uW | 30(ohm) | COMMERCIALC | 2.5(mm) | - | 0.5 mm | - | 2.5 mm | 2 mm | 0.5(mm) | RoHS Compliant | ||
![]() ECS-120-18-5PX-EN-TR ECS Inc International | In Stock | - | - | - | - | HC-49/USX SMD | - | EAR99 | ±5 (1st) | ±50 | ±30 | 8541.60.00.80 | Flat | 18 | - | 85 | - | -40 | Fundamental | Surface Mount | Surface Mount | -40C to 85C | 4.3(Max) | 11.4 | 4.8(Max) | 2 | 4.8(mm) | 50 | 12 | HC-49 | HC-49/USX SMD | - | Industrial grade | - | Tape and Reel | - | - | - | - | Active | - | Crystal | - | - | 12(MHz) | ±50(ppm) | 2 | - | - | - | - | 18(pF) | - | ±30 | - | 50(ohm) | Industrial | 11.4(mm) | - | - | - | - | - | 4.3(mm) | RoHS Compliant | ||
![]() ECS-250-18-33B-CKY-TR ECS Inc International | 819 | - | - | - | - | MINI-CSMD | - | EAR99 | ±1 (1st) | ±10 | ±10 | 8541.60.00.60 | - | 18 | + 85 C | 85 | - 30 C | -30 | Fundamental | Surface Mount | Surface Mount | -30C to 85C | 0.8(Max) | 3.2 | 2.5 | 4 | 2.5(mm) | 40 | 25 | - | Mini-CSMD | - | Commercial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 25(MHz) | ±10(ppm) | 4 | SMD/SMT | - | - | - | 18(pF) | - | ±10 | 200 uW | 40(ohm) | Commercial | 3.2(mm) | - | 0.8 mm | - | 3.2 mm | 2.5 mm | 0.8(mm) | RoHS Compliant | ||
![]() ECS-240-8-37CKM ECS Inc International | In Stock | - | - | - | - | MINI-CSMD | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.60 | - | 8 | + 70 C | 70 | - 20 C | -20 | Fundamental | Surface Mount | Surface Mount | -20C to 70C | 0.45 | 2 | 1.6 | 4 | 1.6(mm) | 80 | 24 | - | Mini-CSMD | - | Commercial grade | - | Tape and Reel | ECX-1637 | - | 10 PPM | - | Active | - | Crystal | - | - | 24(MHz) | ±10(ppm) | 4 | SMD/SMT | - | - | - | 8(pF) | - | ±10 | 100 uW | 80(ohm) | Commercial | 2(mm) | - | 0.45 mm | - | 2 mm | 1.6 mm | 0.45(mm) | RoHS Compliant | ||
![]() ECS-491.52-16-23A-EN-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±5 | ±50 | ±30 | - | - | 18 | - | 85 | - | -40 | Fundamental | Surface Mount | - | - | 1.1(Max) | 6 | 3.5 | 2 | - | 30 | 49.152 | SMD | Mini-SMD | - | - | - | Tape and Reel | - | - | - | - | Active | - | Crystal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-.327-12.5-49-C-TR ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±3 (1st) | - | ±10 | - | - | 12.5 | - | 85 | - | -40 | Flexural | Surface Mount | - | - | 0.9(Max) | 4.1 | 1.5 | 2 | - | 70000 | 0.032768 | - | Ultra Mini-CSMD | Extended | - | - | Tape and Reel | - | - | - | - | - | - | Crystal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-.327-CDX-0746 ECS Inc International | In Stock | - | - | - | - | - | - | EAR99 | ±3 (1st) | - | ±20 | - | - | 12.5 | - | 85 | - | -40 | Flexural | Surface Mount | - | - | 0.9(Max) | 4.1 | 1.5 | 2 | - | 70000 | 0.032768 | - | Mini-CSMD | Extended | - | - | - | - | - | - | - | Active | - | Crystal | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() ECS-160-18-5PX-CKM-TR ECS Inc International | 381 |
| - | - | - | SMD | - | EAR99 | ±5 (1st) | ±10 | ±10 | 8541.60.00.50 | - | 18 | + 70 C | 70 | - 20 C | -20 | Fundamental | Surface Mount | Surface Mount | -20C to 70C | 4.3(Max) | 11.4 | 4.8(Max) | 2 | 4.8(mm) | 40 | 16 | - | SMD | - | Commercial grade | - | Tape and Reel | - | - | 10 PPM | - | - | - | Crystal | - | - | 16(MHz) | ±10(ppm) | 2 | SMD/SMT | - | - | - | 18(pF) | - | ±10 | 500 uW | 40(ohm) | COMMERCIALC | 11.4(mm) | - | 4.3 mm | - | 11.4 mm | 4.8 mm | 4.3(mm) | RoHS Compliant |