- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Additional Feature | HTS Code | Capacitance | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-52-32-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | 0.019667 oz | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 5.185 MHz | 50 PPM | Radial | - | - | - | - | 32 pF | - | - | 500 uW | 120 Ohms | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-146-S-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | Details | - | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 14.69 MHz | 50 PPM | Radial | - | - | - | - | Series | - | - | 1 mW | 25 Ohms | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-129-18-4X ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 12.96 MHz | 50 PPM | Radial | - | - | - | - | 18 pF | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-300-12-5PX-F-CEL-TR ECS Inc. International | In Stock | - | - | - | - | - | - | - | 1000 | - | - | SMD/SMT | Details | - | - | - | Cut Tape | - | CSM-7X | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 12 pF | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-59-20-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | Details | - | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 5.9904 MHz | 50 PPM | Radial | - | - | - | - | 20 pF | - | - | - | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-320-18-5PXEN-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | - | - | MouseReel | - | CSM-7X | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | - | - | - | - | 18 pF | - | - | 500 uW | 100 Ohms | - | 4.3 mm | - | 10.3 mm | 4.8 mm | - | - | - | ||
![]() ECS-250-15-4-FX ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HC-49US | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 25 MHz | 50 PPM | Radial | - | - | - | - | 18 pF | - | - | - | - | - | 3.5 mm | - | - | - | - | - | - | ||
![]() ECS-051-20-5PX-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | - | - | MouseReel | - | CSM-7X | - | 30 PPM | - | - | - | - | - | - | - | - | - | - | 5.1 MHz | 50 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | - | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | - | ||
![]() ECS-090-S-5PX-C-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | - | - | SMD/SMT | Details | - | - | - | Cut Tape | - | CSM-7X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 11.35 mm | 4.8 mm | - | - | - | ||
![]() ECS-400-18-10X ECS Inc. International | In Stock | - | - | - | - | - | Cylinder | - | 500 | + 60 C | - 10 C | Through Hole | Details | - | - | - | - | - | ECS-3X10X | - | 50 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 40 MHz | 50 PPM | Radial | - | - | - | - | 18 pF | - | - | - | - | 3.2 mm | - | - | 10.5 mm | - | - | - | - | ||
![]() ECS-300-12-5PX-F-CEP-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | - | - | SMD/SMT | Details | - | - | - | Cut Tape | - | CSM-7X | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 11.35 mm | 4.8 mm | - | - | - | ||
![]() ECS-52-32-1X ECS Inc. International | In Stock | - | - | - | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | Details | - | - | - | - | - | HC49UX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 5.185 MHz | 50 PPM | Radial | - | - | - | - | 32 pF | - | - | - | - | - | 13.46 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-240-18-4X-F ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | - | - | Bulk | - | HCS-49USX | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 27 MHz | 50 PPM | Radial | - | - | - | - | 18 pF | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECS-196-20-5P-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | SMD/SMT | N | - | - | - | MouseReel | - | CSM-7 | - | 30 PPM | - | - | - | - | - | SMD Quartz | - | - | - | - | 19.6608 MHz | 50 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | - | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | - | ||
![]() ECS-143-20-5PV-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/USX | - | 1000 | - | - | SMD/SMT | Details | - | - | - | MouseReel | - | ECS-5PV | - | - | - | - | - | - | - | - | - | - | - | - | 14.31818 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 2.6 mm | - | 12.4 mm | 4.7 mm | - | - | - | ||
![]() ECS-143-20-5PXDN-TR ECS Inc. International | In Stock | - | - | - | - | - | HC-49/US | - | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | - | - | MouseReel | - | CSM-7XDN | - | 30 PPM | - | - | - | - | - | Quartz Crystal | - | - | - | - | 14.31818 MHz | 100 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | - | - | - | 4.3 mm | - | 13.2 mm | 4.8 mm | - | - | - | ||
![]() ECS-250-18-33Q-DS ECS Inc. | 17610 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2013 | ECX-33Q | 0.126Lx0.098W 3.20mmx2.50mm | 0.003% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | - | 25MHz | ±100ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 40Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-7-34B-C-TR ECS Inc. | 6478 |
| Datasheet | 77 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | 2 | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | - | ECX-31B | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | 10 ppm | - | 2.4mm | - | 0.032768MHz | 70kOhm | 7pF | Fundamental | ±10ppm | 0.1 μW | - | - | 889μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-40-20-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin (Sn) | TR, 13 INCH | 8541.60.00.30 | - | 4MHz | ±50ppm | - | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 4MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-480-20-30B-DU-TR ECS Inc. International | In Stock | - | - | - | - | - | 5 mm x 3.2 mm | - | 1000 | + 125 C | - 55 C | SMD/SMT | Details | 0.001764 oz | - | - | Reel | - | ECX-53B-DU | - | 30 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | 48 MHz | 100 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | - | 100 Ohms | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - |