- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-18-23G-JGN-TR ECS Inc. | 673 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2016 | ECS-23G | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | - | 24MHz | ±30ppm | 6mm x 3.5mm x 1.2mm | 24MHz | 50Ohm | 18pF | Fundamental | ±20ppm | 10 μW | - | - | 0.055 1.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-250-18-9X ECS Inc. | 133 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Commercial grade | -10°C~60°C | Bulk | 2005 | ECS-3X9X | 0.126Diax0.354L 3.20mmx9.00mm | 0.005% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | unknown | 25MHz | ±50ppm | D3.2XH9.0 (mm)/D0.126XH0.354 (inch) | 25MHz | 50Ohm | 18pF | Fundamental | - | 50 μW | - | 8.9916mm | 0.354 9.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-480-8-47-JTN-TR ECS Inc. | 786 |
| Datasheet | 42 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2013 | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | 48MHz | ±20ppm | L1.6XB1.2XH0.3 (mm)/L0.063XB0.047XH0.012 (inch) | 48MHz | 80Ohm | 8pF | Fundamental | - | 100 μW | - | - | 0.014 0.35mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-24-32-1 ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | AT-CUT | 8541.60.00.30 | - | 2.4576MHz | ±50ppm | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 2.4MHz | 300Ohm | 32pF | Fundamental | ±30ppm | 2000 μW | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-52-32-4 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 5.185MHz | ±50ppm | - | - | 120Ohm | 32pF | Fundamental | ±30ppm | - | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-204.8-20-4X ECS Inc. | 43 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | - | 20.48MHz | ±50ppm | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-36-S-4 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | unknown | 3.6864MHz | ±50ppm | L10.5XB4.65XH3.5 (mm)/L0.413XB0.183XH0.138 (inch) | 3.6864MHz | 200Ohm | Series | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-286.3-20-3X-EN-TR ECS Inc. | 3605 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 28.63636MHz | ±50ppm | - | - | 50Ohm | 20pF | Fundamental | ±30ppm | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-400-20-46X ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | Commercial grade | -10°C~70°C | Bulk | 2012 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | 8541.60.00.60 | - | 40MHz | ±50ppm | L6.8XB4.0XH1.8 (mm)/L0.268XB0.157XH0.071 (inch) | 40MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-100-S-4X ECS Inc. | 40 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | Commercial grade | -10°C~70°C | Bulk | 2008 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e1 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.60.00.50 | - | 10MHz | ±50ppm | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 10MHz | 60Ohm | Series | Fundamental | ±30ppm | 500 μW | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-36-20-28AX-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2005 | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 3.6864MHz | ±50ppm | - | - | 200Ohms | 20pF | Fundamental | ±30ppm | - | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.85mm | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-8-14X ECS Inc. | 973 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | Commercial grade | -10°C~60°C | Bulk | - | ECS-1x5X | 0.059Diax0.201L 1.50mmx5.10mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | kHz Crystal (Tuning Fork) | MATTE TIN COPPER | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | D5.1XH1.5 (mm)/D0.201XH0.059 (inch) | 0.032768MHz | 40kOhm | 8pF | Fundamental | ±20ppm | 1 μW | 1.5mm | 5.1054mm | 0.201 5.10mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-.327-9-12-C-TR ECS Inc. | 33989 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-12 | 0.079Lx0.047W 2.00mmx1.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | TR | 8541.60.00.10 | - | 32.768kHz | - | L2.0XB1.2XH0.6 (mm)/L0.079XB0.047XH0.024 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±10ppm | 0.1 μW | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-200-18-9 ECS Inc. | 49 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3x9 | 0.126Diax0.354L 3.20mmx9.00mm | - | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | unknown | 20MHz | ±50ppm | D3.2XH9.0 (mm)/D0.126XH0.354 (inch) | 20MHz | 50Ohm | 18pF | Fundamental | - | 50 μW | - | 8.9916mm | 0.354 9.00mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-160-12-36Q-CWY-TR ECS Inc. | 4099 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | Commercial grade | -30°C~85°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 16MHz | ±15ppm | - | - | 80Ohm | 12pF | Fundamental | ±10ppm | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-.327-7-34R-TR ECS Inc. | 1295 |
| Datasheet | 26 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-34R | 0.126Lx0.059W 3.20mmx1.50mm | 0.002% | e4 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR | 8541.60.00.10 | - | 32.768kHz | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 50kOhm | 7pF | Fundamental | ±20ppm | 0.1 μW | - | 900μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-235.122-CD-0378 ECS Inc. | 20 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | -10°C~70°C | Bulk | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | 70°C | -10°C | - | - | - | 23.5122MHz | ±30ppm | - | - | 30Ohms | 12pF | Fundamental | ±20ppm | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-192-12-36-AGN-TR ECS Inc. | 780 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 19.2MHz | ±30ppm | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 19.2MHz | 80Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-320-10-36Q-ES-TR ECS Inc. | 36 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 32MHz | ±50ppm | - | - | 50Ohm | 10pF | Fundamental | ±30ppm | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-160-9-37-CKM-TR ECS Inc. | 12 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | - | 16MHz | ±10ppm | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 16MHz | 100Ohm | 9pF | Fundamental | - | 100 µW | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | - |