- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-122.8-S-4X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | - | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 12.288MHz | ±50ppm | - | - | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-160-9-37-CKM-TR ECS Inc. | 12 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | - | ECX-1637 | 0.079Lx0.063W 2.00mmx1.60mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 16MHz | ±10ppm | - | - | L2.0XB1.6XH0.45 (mm)/L0.079XB0.063XH0.018 (inch) | 16MHz | 100Ohm | 9pF | Fundamental | - | 100 µW | - | - | - | - | 0.022 0.55mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-320-20-33-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -20°C~70°C | Tape & Reel (TR) | 2007 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | 32MHz | ±50ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 32MHz | 40Ohm | 20pF | Fundamental | - | 100 μW | - | - | - | 711.2μm | 0.031 0.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-320-8-37-CKM-TR3 ECS Inc. International | 2486 | - | - | - | - | - | 2 mm x 1.6 mm | - | - | 3000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 10 PPM | - | - | - | - | - | - | SMD Crystal | - | - | - | - | - | 32 MHz | 10 PPM | SMD/SMT | - | - | - | - | 8 pF | - | - | 100 uW | 60 Ohms | Crystals | - | 0.45 mm | - | 2 mm | 1.6 mm | - | - | ||
![]() ECS-36-20-7SX-TR ECS Inc. | 13364 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Tin (Sn) | - | - | TAPE AND REEL | 8541.60.00.30 | 3.6864MHz | ±50ppm | - | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 3.6864MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-200-18-18-TR ECS Inc. | 6 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 20MHz | ±100ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-13-30B-AEN-TR ECS Inc. | 40 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2007 | ECX-53B | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) | - | - | - | - | 16MHz | ±50ppm | - | - | - | - | 50Ohm | 13pF | Fundamental | ±25ppm | - | - | - | - | - | 0.033 0.85mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-100-20-4X-DU ECS Inc. | 916 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Bulk | 2008 | HC-49USX | 0.413Lx0.183W 10.50mmx4.65mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 10MHz | ±100ppm | - | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 10MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-120-20-46X ECS Inc. | 1192 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-46/X | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-46X | 0.268Lx0.157W 6.80mmx4.00mm | 0.003% | - | yes | Active | 1 (Unlimited) | Radial | EAR99 | MHz Crystal | - | - | - | - | 8541.60.00.50 | 12MHz | ±50ppm | - | - | L6.8XB4.0XH1.8 (mm)/L0.268XB0.157XH0.071 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | 1.8034mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-160-20-7SX-TR ECS Inc. | 6 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin (Sn) | - | - | TR, 13 INCH | 8541.60.00.50 | 16MHz | ±50ppm | - | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 16MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-50-18-5PXEN-TR ECS Inc. | 11 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | 5MHz | ±50ppm | - | - | - | - | 80Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-270-12-33-AGN-TR ECS Inc. | 66 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | - | 27MHz | ±30ppm | - | - | L3.2XB2.5XH0.7 (mm)/L0.126XB0.098XH0.028 (inch) | 27MHz | 40Ohm | 12pF | Fundamental | ±25ppm | 100 µW | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-240-20-5P-TR ECS Inc. | 49 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2003 | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | 24MHz | ±50ppm | - | - | - | - | 30Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-.327-9-34B-C-TR ECS Inc. | 8117 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | 2 | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | ECX-31B | 0.126Lx0.059W 3.20mmx1.50mm | - | - | - | Active | 1 (Unlimited) | SMD/SMT | - | kHz Crystal (Tuning Fork) | - | 85°C | -40°C | - | - | 32.768kHz | 10 ppm | - | 2.4mm | - | - | 70kOhms | 9pF | Fundamental | ±10ppm | - | - | - | - | 889μm | 0.035 0.90mm | 3.2004mm | 1.5494mm | ROHS3 Compliant | - | ||
![]() ECS-.327-6-13FLX-TR ECS Inc. | 42 |
| Datasheet | 17 Weeks | Surface Mount | Surface Mount | Cylindrical Can, Radial | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECS-2x6-FLX | 0.079Diax0.240L 2.00mmx6.10mm | - | e2 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Tin/Copper (Sn/Cu) - with Nickel (Ni) barrier | - | - | - | - | 32.768kHz | - | - | - | - | - | 50kOhm | 6pF | Fundamental | ±20ppm | - | - | - | - | - | 0.087 2.20mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-36-20-4VX ECS Inc. | 40 |
| Datasheet | 11 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | 2011 | HC-49USSX | 0.447Lx0.197W 11.35mmx5.00mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 3.6864MHz | ±50ppm | - | - | - | - | 150Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 2.1082mm | 0.083 2.10mm | - | - | ROHS3 Compliant | - | ||
![]() ECS-98.3-20-4X ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | - | - | 9.8304MHz | ±50ppm | - | - | - | - | 60Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-3X8 ECS Inc. | 11 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | 1999 | ECS-3X8 | 0.122Diax0.323L 3.10mmx8.20mm | - | - | - | Active | 1 (Unlimited) | - | EAR99 | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.10 | 32.768kHz | - | - | - | D8.2XH3.1 (mm)/D0.323XH0.122 (inch) | 0.032768MHz | 35kOhm | 12.5pF | Fundamental | ±20ppm | 1 μW | - | - | 3.1mm | 8.2042mm | 0.323 8.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ECS-110-S-4X ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2005 | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 11MHz | ±50ppm | - | - | - | - | 60Ohm | Series | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ECS-147.4-20-4X ECS Inc. | 92 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | 49 | - | - | - | - | - | Commercial grade | -10°C~70°C | Bulk | - | HC-49USX | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e1 | yes | Active | 1 (Unlimited) | Radial | EAR99 | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8541.60.00.50 | 14.7456MHz | ±50ppm | - | - | L11.35XB4.65XH3.5 (mm)/L0.447XB0.183XH0.138 (inch) | 14.7456MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | ROHS3 Compliant | Lead Free |