- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-.327-9-12QS-TR ECS Inc. | 3798 |
| Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-12Q | 0.079Lx0.047W 2.00mmx1.20mm | - | e4 | yes | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) | - | - | - | 8541.60.00.10 | 32.768kHz | - | - | L2.0XB1.2XH0.55 (mm)/L0.079XB0.047XH0.022 (inch) | 0.032768MHz | 90kOhm | 9pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-147.4-20-28AX-TR ECS Inc. | 224 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-4AX | 0.492Lx0.191W 12.50mmx4.85mm | - | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Silver (Ag) | - | - | TR, 12 INCH | - | 14.7456MHz | ±50ppm | - | L12.5XB4.85XH5.0 (mm)/L0.492XB0.191XH0.197 (inch) | 14.7456MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 5.0038mm | 0.197 5.00mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-100-20-5G3XDS-TR ECS Inc. | 44 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | - | - | TR | - | 10MHz | ±100ppm | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 10MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160-18-23A-EN-TR ECS Inc. | 3047 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2012 | ECX-64A | 0.236Lx0.138W 6.00mmx3.50mm | - | e4 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Gold (Au) | - | - | TR | 8541.60.00.50 | 16MHz | ±50ppm | - | L6.0XB3.5XH1.1 (mm)/L0.236XB0.138XH0.043 (inch) | 16MHz | 60Ohm | 18pF | Fundamental | ±30ppm | 100 μW | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-184-20-1 ECS Inc. | 49 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 18.432MHz | ±50ppm | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 18.432MHz | 20Ohm | 20pF | Fundamental | ±30ppm | 1 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-110.5-S-5P-TR ECS Inc. | 18330 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | - | CSM-7 | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | - | 70°C | -10°C | - | - | 11.0592MHz | ±50ppm | - | - | - | 50Ohms | Series | Fundamental | ±30ppm | - | - | - | - | 4.2926mm | 0.169 4.30mm | 11.4046mm | 4.8006mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-221-18-5PXEN-TR ECS Inc. | 40 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2012 | CSM-7X | 0.449Lx0.189W 11.40mmx4.80mm | 0.003% | e2 | - | Active | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | - | - | 22.1184MHz | ±50ppm | - | - | - | 30Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | 4.2926mm | 0.169 4.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-180-S-4 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2001 | HC-49US | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | - | Active | 1 (Unlimited) | Radial | MHz Crystal | Matte Tin (Sn) | - | - | - | - | 18MHz | ±50ppm | - | - | - | 40Ohm | Series | Fundamental | ±30ppm | - | - | - | - | 3.5052mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-250-20-28A-F-TR ECS Inc. | 49 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2000 | CSM-4A | 0.492Lx0.191W 12.50mmx4.85mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | 70°C | -10°C | - | - | 25MHz | ±50ppm | - | - | - | 30Ohms | 20pF | Fundamental | ±30ppm | - | - | - | - | 5.0038mm | 0.197 5.00mm | 12.4968mm | 4.8514mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-.600-12.5-13 ECS Inc. | 49 |
| Datasheet | 13 Weeks | Through Hole | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | - | ECS-31 | 0.083Diax0.244L 2.10mmx6.20mm | 0.003% | - | - | Active | 1 (Unlimited) | Radial | kHz Crystal (Tuning Fork) | - | - | - | - | 8541.60.00.20 | 60kHz | - | - | D6.2XH2.1 (mm)/D0.244XH0.083 (inch) | 0.06MHz | 50kOhm | 12.5pF | Fundamental | ±30ppm | 1 μW | - | - | - | 6.1976mm | 0.244 6.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-221-18-30-GM-TR ECS Inc. International | 454 |
| - | - | - | - | SMD-2 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 22.1184 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 40 Ohms | Crystals | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-270-18-30-GM-TR ECS Inc. International | 422 |
| - | - | - | - | SMD-2 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 270 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 30 Ohms | Crystals | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-135.6-12-30-GM-TR ECS Inc. International | 673 |
| - | - | - | - | SMD-2 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 13.56 MHz | 30 PPM | SMD/SMT | - | - | - | 12 pF | - | - | 100 uW | 80 Ohms | Crystals | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-271.2-12-30-GM-TR ECS Inc. International | 1307 |
| - | - | - | - | SMD-2 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 27.12 MHz | 30 PPM | SMD/SMT | - | - | - | 12 pF | - | - | 100 uW | 30 Ohms | Crystals | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-260-18-30-GM-TR ECS Inc. International | 1601 |
| - | - | - | - | SMD-2 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 260 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 30 Ohms | Crystals | - | 1.2 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-100-12-30B-GM-TR ECS Inc. International | 1898 |
| - | - | - | - | SMD-4 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 10 MHz | 30 PPM | SMD/SMT | - | - | - | 12 pF | - | - | 100 uW | 80 Ohms | Crystals | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-271.2-18-30B-GM-TR ECS Inc. International | 4007 |
| - | - | - | - | SMD-4 | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | Miniature Crystal | - | - | - | - | - | 27.12 MHz | 30 PPM | SMD/SMT | - | - | - | 18 pF | - | - | 100 uW | 30 Ohms | Crystals | - | 0.85 mm | - | 5 mm | 3.2 mm | - | - | - | ||
![]() ECS-160-20-33-TR3 ECS Inc. International | 90 | - | - | - | - | - | 3.2 mm x 2.5 mm | - | - | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 50 PPM | - | - | - | - | - | Compact SMD Crystal | - | - | - | - | - | 16 MHz | 50 PPM | SMD/SMT | - | - | - | 20 pF | - | - | 100 uW | 80 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() ECS-250-20-33-TR3 ECS Inc. International | 3029 |
| - | - | - | - | 3.2 mm x 2.5 mm | - | - | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 50 PPM | - | - | - | - | - | Compact SMD Crystal | - | - | - | - | - | 25 MHz | 50 PPM | SMD/SMT | - | - | - | 20 pF | - | - | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | - | 3.2 mm | 2.5 mm | - | - | - | ||
![]() ECS-160-10-37-RWM-TR3 ECS Inc. International | 2624 |
| - | - | - | - | 2 mm x 1.6 mm | - | - | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | - | MouseReel | - | - | - | 15 PPM | - | - | - | - | - | Compact SMD Crystal | - | - | - | - | - | 16 MHz | 15 PPM | SMD/SMT | - | - | - | 10 pF | - | - | 100 uW | 100 Ohms | Crystals | - | 0.55 mm | - | 2 mm | 1.6 mm | - | - | - |