- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Base Product Number | Contact Finish Mating | Factory Pack QuantityFactory Pack Quantity | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operation | Package | Primary Material | Product Status | RoHS | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Power (Watts) | Capacitance | Fastening Type | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Shell Finish | Shell Size - Insert | Termination Style | Number of Contacts | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Operating Mode | Shell Size, MIL | Frequency Tolerance | Drive Level | Terminal Type | ESR | Product | Connection Type | Lamp Type | Features | Contacts | IP Rating | Diameter | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness - Mating | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-400-10-37B2-CKM-TR ECS Inc. International | 1782 | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | 3000 | - | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 MHz | 10 PPM | - | - | SMD/SMT | - | - | - | 10 pF | - | - | - | 100 uW | - | 40 Ohms | Crystals | - | - | - | - | - | - | 0.45 mm | - | 2 mm | 1.6 mm | - | - | - | ||
![]() ECS-320-10-36B2-CTN-TR ECS Inc. International | 9157 |
| - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | 20 PPM | - | - | SMD/SMT | - | - | - | 10 pF | - | - | - | 100 uW | - | 40 Ohms | Crystals | - | - | - | - | - | - | 0.5 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() ECS-320-10-37B2-CWN-TR ECS Inc. International | 9717 |
| - | - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | 15 PPM | - | - | SMD/SMT | - | - | - | 10 pF | - | - | - | 100 uW | - | 50 Ohms | Crystals | - | - | - | - | - | - | 0.45 mm | - | 2 mm | 1.6 mm | - | - | - | ||
![]() ECS-120-10-36B2-CWY-TR ECS Inc. International | 1131 | - | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 30 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 MHz | 15 PPM | - | - | SMD/SMT | - | - | - | 10 pF | - | - | - | 100 uW | - | 130 Ohms | Crystals | - | - | - | - | - | - | 0.5 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() ECS-320-12-37B2-7KM-TR ECS Inc. International | 1462 | - | - | - | - | 2 mm x 1.6 mm | - | - | - | - | - | - | 3000 | - | - | - | + 70 C | - | - 20 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 7 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 MHz | 10 PPM | - | - | SMD/SMT | - | - | - | 12 pF | - | - | - | 100 uW | - | 50 Ohms | Crystals | - | - | - | - | - | - | 0.45 mm | - | 2 mm | 1.6 mm | - | - | - | ||
![]() ECS-240-8-36B2-CWN-TR ECS Inc. International | 1982 | - | - | - | - | 2.5 mm x 2 mm | - | - | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | - | Details | - | - | MouseReel | - | - | 10 PPM | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24 MHz | 15 PPM | - | - | SMD/SMT | - | - | - | 8 pF | - | - | - | 100 uW | - | 50 Ohms | Crystals | - | - | - | - | - | - | 0.5 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() ECX-P32CM-250.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27CM-33.333-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Siemens Building Technologies | 283-03074 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P27CM-75.000-TR ECS International | In Stock | - | - | Jam Nut | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | Bulk | - | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | Straight | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() ECX-H27BN-120.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H27BN-12.800-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P32BN-100.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P32CM-27.000-TR ECS International | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | - | - | - | Bulk | - | Active | - | - | -10°C ~ 60°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.1184 MHz | ±50ppm | - | - | - | - | 50 Ohms | - | 18pF | Fundamental | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | 0.031 (0.80mm) | - | - | - | - | - | ||
![]() ECX-P27CM-77.760-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Autonics | S3PF-P3G2AD | - | - | - | - | Momentary | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fingersafe Screw | - | - | - | LED | - | 2NO | IP52 | - | - | - | - | - | - | - | - | ||
![]() ECS-500-19-33-ATN-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | Active | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27BN-120.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L27CM-106.250-TR ECS International | In Stock | - | - | - | - | 0402 (1005 Metric) | - | - | - | 402 | - | - | - | - | - | - | - | Kamaya Inc. | - | - | - | Tape & Reel (TR) | - | Active | - | - | -55°C ~ 155°C | - | RMC | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | - | 2 | - | ±100ppm/°C | - | - | 665 Ohms | - | - | - | Thick Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.016 (0.40mm) | - | - | - | - | - | ||
![]() ECX-H23CM-48.000-TR ECS International | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | Aluminum Alloy | - | CA310 | Silver | - | - | - | - | - | ITT Cannon, LLC | - | - | - | Bulk | Metal | Active | - | 50V | -55°C ~ 125°C | - | MIL-DTL-5015, CA | - | - | - | - | Crimp | - | Plug, Male Pins | - | - | 7 | - | - | - | Olive Drab | - | - | - | Threaded | 41A | N (Normal) | - | IP65 - Dust Tight, Water Resistant | - | - | Olive Drab Cadmium | 20-15 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Shrink Boot Adapter | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-240.001-18-4X ECS International | In Stock | - | - | - | - | HC-49/US | - | 49 | - | - | - | - | - | - | Miscellaneous | - | + 70 C | - | - 10 C | - | - | - | - | - | Compliant | - | - | Bulk | - | - | 0.003 % | - | - | Radial | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | 18 pF | - | - | - | - | - | 24.00014 MHz | 50 ppm | - | - | Radial | - | - | - | 18 pF | - | - | - | 500 uW | - | 30 Ohms | - | - | - | - | - | - | - | 3.5 mm | - | 11.35 mm | 4.65 mm | - | - | - | ||
![]() ECX-H25BN-20.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |