- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-73-S-28AX-EN-TR ECS Inc. International | 1007 |
| - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | MouseReel | - | 30 PPM | - | 7.3728 MHz | 50 PPM | SMD/SMT | - | - | 500 uW | 80 mOhms | Crystals | - | 5 mm | 12.5 mm | 4.85 mm | ||
![]() ECS-080-18-20BM-JEM-TR ECS Inc. International | 1883 |
| - | CSM-8M | 1000 | + 70 C | - 20 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | - | 8 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | 60 mOhms | Crystals | - | 1.3 mm | 7 mm | 5 mm | ||
![]() ECS-600-8-36B-CTN-TR ECS Inc. International | 1138 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | - | 60 MHz | 20 PPM | SMD/SMT | - | 8 pF | 100 uW | 30 mOhms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-500-8-37B-CTN-TR ECS Inc. International | 362 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | - | 500 MHz | 20 PPM | SMD/SMT | - | 8 pF | 100 uW | 40 mOhms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-353.28-12-30BEN-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | - | - | - | Details | 0.001764 oz | Reel | ECX-53B | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 3.2 mm | ||
![]() ECS-160-20-33-TR3 ECS Inc. International | 90 | - | - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 50 PPM | Compact SMD Crystal | 16 MHz | 50 PPM | SMD/SMT | - | 20 pF | 100 uW | 80 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-250-20-33-TR3 ECS Inc. International | 3029 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 50 PPM | Compact SMD Crystal | 25 MHz | 50 PPM | SMD/SMT | - | 20 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-160-10-37-RWM-TR3 ECS Inc. International | 2624 |
| - | 2 mm x 1.6 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 15 PPM | Compact SMD Crystal | 16 MHz | 15 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ECS-80-10-33-CHN-TR3 ECS Inc. International | 3010 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 8 MHz | 25 PPM | SMD/SMT | - | 10 pF | 100 uW | 400 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-120-18-33-AGN-TR3 ECS Inc. International | 1677 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 25 PPM | Compact SMD Crystal | 12 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-160-8-37-CWY-TR3 ECS Inc. International | 850 |
| - | 2 mm x 1.6 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 16 MHz | 15 PPM | SMD/SMT | - | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ECS-240-10-37-CWN-TR3 ECS Inc. International | 664 |
| - | 2 mm x 1.6 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 24 MHz | 15 PPM | SMD/SMT | - | 10 pF | 100 uW | 80 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ECS-250-8-33-JGN-TR3 ECS Inc. International | 3010 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | Compact SMD Crystal | 25 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-270-20-33-CKM-TR3 ECS Inc. International | 1290 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 27 MHz | 10 PPM | SMD/SMT | - | 20 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-120-20-33-CKM-TR3 ECS Inc. International | 372 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 12 MHz | 10 PPM | SMD/SMT | - | 20 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-400-18-33-JGN-TR3 ECS Inc. International | 289 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | Compact SMD Crystal | 40 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-320-10-37-CWN-TR3 ECS Inc. International | 9491 |
| - | 2 mm x 1.6 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 32 MHz | 15 PPM | SMD/SMT | - | 10 pF | 100 uW | 60 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ECS-160-10-37-JTN-TR3 ECS Inc. International | 1965 | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | Compact SMD Crystal | 16 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.55 mm | 2 mm | 1.6 mm | ||
![]() ECS-120-8-33-JGN-TR3 ECS Inc. International | 1180 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | Compact SMD Crystal | 12 MHz | 30 PPM | SMD/SMT | - | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-120-18-33-JGN-TR3 ECS Inc. International | 2498 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | Details | - | MouseReel | - | 20 PPM | Compact SMD Crystal | 12 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm |