- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-18-33-JGN-TR3 ECS Inc. International | 1992 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Compact SMD Crystal | 24 MHz | 30 PPM | SMD/SMT | 18 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-240-8-33-AGN-TR3 ECS Inc. International | 2803 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | - | Details | MouseReel | - | 25 PPM | Compact SMD Crystal | 24 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-250-20-33-JTN-TR3 ECS Inc. International | 1181 | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Compact SMD Crystal | 25 MHz | 20 PPM | SMD/SMT | 20 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-320-8-36B2-CKY-TR ECS Inc. International | 127 | - | - | 2.5 mm x 2 mm | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 32 MHz | 10 PPM | SMD/SMT | 8 pF | 100 uW | 40 Ohms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-250-8-36B2-CKM-TR ECS Inc. International | 2212 | - | - | 2.5 mm x 2 mm | 3000 | + 70 C | - 20 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 25 MHz | 10 PPM | SMD/SMT | 8 pF | 100 uW | 50 Ohms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-.327-6-1210-TR ECS Inc. International | 1638 | - | - | 1.2mm x 1 mm | 5000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Tuning Fork Crystal | 32.768 kHz | - | SMD/SMT | 6 pF | 0.1 uW | 90 kOhms | Crystals | - | 0.5 mm | 1.2 mm | 1 mm | ||
![]() ECS-250-10-37B2-CTN-TR ECS Inc. International | 1017 | - | - | 2 mm x 1.6 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | ECX-1637B2 | 10 PPM | SMD Crystal | 25 MHz | 20 PPM | SMD/SMT | 10 pF | 100 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-400-10-37B2-CKM-TR ECS Inc. International | 1782 | - | - | 2 mm x 1.6 mm | 3000 | + 70 C | - 20 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 40 MHz | 10 PPM | SMD/SMT | 10 pF | 100 uW | 40 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-320-10-36B2-CTN-TR ECS Inc. International | 9157 |
| - | 2.5 mm x 2 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 32 MHz | 20 PPM | SMD/SMT | 10 pF | 100 uW | 40 Ohms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-320-10-37B2-CWN-TR ECS Inc. International | 9717 |
| - | 2 mm x 1.6 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 32 MHz | 15 PPM | SMD/SMT | 10 pF | 100 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-120-10-36B2-CWY-TR ECS Inc. International | 1131 | - | - | 2.5 mm x 2 mm | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 12 MHz | 15 PPM | SMD/SMT | 10 pF | 100 uW | 130 Ohms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-320-12-37B2-7KM-TR ECS Inc. International | 1462 | - | - | 2 mm x 1.6 mm | 3000 | + 70 C | - 20 C | SMD/SMT | - | Details | MouseReel | - | 7 PPM | SMD Crystal | 32 MHz | 10 PPM | SMD/SMT | 12 pF | 100 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-240-8-36B2-CWN-TR ECS Inc. International | 1982 | - | - | 2.5 mm x 2 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | SMD Crystal | 24 MHz | 15 PPM | SMD/SMT | 8 pF | 100 uW | 50 Ohms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-80-10-33-CGN-TR3 ECS Inc. International | 815 | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 10 PPM | Sub Miniature | 8 MHz | 30 PPM | SMD/SMT | 10 pF | 100 uW | 400 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-100-12-33Q-JES-TR ECS Inc. International | 4564 |
| - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | MouseReel | - | 20 PPM | Sub Miniature | 10 MHz | 50 PPM | SMD/SMT | 12 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-100-12-33-JGN-TR3 ECS Inc. International | 5344 | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Sub Miniature | 10 MHz | 30 PPM | SMD/SMT | 12 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-80-20-33-JEN-TR3 ECS Inc. International | 1991 | - | - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Sub Miniature | 8 MHz | 50 PPM | SMD/SMT | 20 pF | 100 uW | 400 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-80-8-33-JEN-TR3 ECS Inc. International | 304 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Sub Miniature | 8 MHz | 50 PPM | SMD/SMT | 8 pF | 100 uW | 400 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-100-8-33Q-JES-TR ECS Inc. International | 6604 |
| - | 3.2 mm x 2.5 mm | 3000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | MouseReel | - | 20 PPM | Sub Miniature | 10 MHz | 50 PPM | SMD/SMT | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-100-8-33-JGN-TR3 ECS Inc. International | 7861 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | - 40 C | SMD/SMT | - | Details | MouseReel | - | 20 PPM | Sub Miniature | 10 MHz | 30 PPM | SMD/SMT | 8 pF | 100 uW | 100 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm |