- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Lead Spacing | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-520-12-37B-CTN-TR ECS Inc. International | 732 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | 52 MHz | 20 PPM | SMD/SMT | - | 12 pF | 100 uW | 40 mOhms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-80-8-30Q-ES-TR ECS Inc. International | 1148 | - | - | 2-SMD | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 30 PPM | - | 8 MHz | 50 PPM | SMD/SMT | - | 8 pF | 300 uW | 100 mOhms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-270-18-23G-JGN-TR ECS Inc. International | 1628 |
| - | ECS-23G | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 27 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | 50 mOhms | Crystals | - | 1.2 mm | 6 mm | 3.5 mm | ||
![]() ECS-540-8-36B-CTN-TR ECS Inc. International | 558 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | 54 MHz | 20 PPM | SMD/SMT | - | 8 pF | 100 uW | 30 mOhms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-240-8-33B-CWN-TR ECS Inc. International | 1560 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | 24 MHz | 15 PPM | SMD/SMT | - | 8 pF | 200 uW | 40 mOhms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-250-10-36B2-JTM-TR ECS Inc. International | 3862 |
| - | 4-SMD | 3000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 25 MHz | 20 PPM | SMD/SMT | - | 10 pF | 100 uW | 50 mOhms | Crystals | - | 0.5 mm | 2.5 mm | 2 mm | ||
![]() ECS-250-18-30-JGN-TR ECS Inc. International | 2127 |
| - | 2-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 25 MHz | 30 PPM | SMD/SMT | - | 18 pF | - | 30 mOhms | Crystals | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-500-10-33B-7WN-TR ECS Inc. International | 921 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 7 PPM | - | 50 MHz | 15 PPM | SMD/SMT | - | - | 200 uW | 40 mOhms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-520-12-33B-7HN-TR ECS Inc. International | 750 |
| - | 4-SMD | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 7 PPM | - | 52 MHz | 25 PPM | SMD/SMT | - | 12 pF | 200 uW | 40 mOhms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-110.5-18-23G-JGN-TR ECS Inc. International | 2185 |
| - | ECS-23G | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 11.05 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | 80 mOhms | Crystals | - | 1.2 mm | 6 mm | 3.5 mm | ||
![]() ECS-060-18-20BM-JEM-TR ECS Inc. International | 94 |
| - | CSM-8M | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | MouseReel | - | 20 PPM | - | 6 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | 70 MOhms | Crystals | - | 1.3 mm | 7 mm | 5 mm | ||
![]() ECS-400-10-37QZ-RES-TR ECS Inc. International | 2424 |
| - | 4-SMD | 1000 | + 125 C | - 40 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 15 PPM | - | 40 MHz | 50 PPM | SMD/SMT | - | 10 pF | 100 uW | 70 mOhms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-250-18-33-JGN-TR3 ECS Inc. International | 3315 |
| - | 3.2 mm x 2.5 mm | 3000 | + 85 C | -40 C | SMD/SMT | - | Details | - | MouseReel | ECX-32 | 20 PPM | Compact SMD Crystal | 25 MHz | 30 PPM | SMD/SMT | - | 18 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-120-8-36-CKM-TR3 ECS Inc. International | 431 |
| - | 2.5 mm x 2 mm | 3000 | + 70 C | -20 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 12 MHz | 10 PPM | SMD/SMT | - | 8 pF | 100 uW | 150 Ohms | Crystals | - | 0.65 mm | 2.5 mm | 2 mm | ||
![]() ECS-245.7-8-36CKM-TR ECS Inc. International | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | 0.000459 oz | Reel | ECX-2236 | 10 PPM | SMD Crystal | 24.576 MHz | 10 PPM | SMD/SMT | - | 8 pF | - | - | - | - | 0.55 mm | 2.5 mm | 2 mm | ||
![]() ECS-051-18-7SX-DN-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | - | - | SMD/SMT | - | Details | - | Reel | ECX-3SX | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-.327-6-12-TR9 ECS Inc. International | 6000 |
| - | - | 9000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | Reel | - | 20 PPM | SMD Tuning Fork Crystal | 32.768 kHz | - | SMD/SMT | - | 6 pF | 0.5 uW | - | Crystals | - | 0.6 mm | 2 mm | 1.2 mm | ||
![]() ECS-320-7-48B-JTM-TR5 ECS Inc. International | 16279 |
| - | - | 5000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | Cut Tape | - | 20 PPM | - | 32 MHz | 20 PPM | SMD/SMT | - | 7 pF | 10 uW | 100 Ohms | Crystals | - | 0.33 mm | 1.2 mm | 1 mm | ||
![]() ECS-353.28-12-30BEN-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | - | - | - | - | Details | 0.001764 oz | Reel | ECX-53B | - | - | - | - | - | - | - | - | - | - | - | - | 5 mm | 3.2 mm | ||
![]() ECS-65.5-S-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | 0.020302 oz | MouseReel | CSM-7X | 30 PPM | SMD Quartz | 6.5536 MHz | 50 PPM | SMD/SMT | - | Series | 500 uW | 70 Ohms | - | - | 4.3 mm | 13.2 mm | 4.8 mm |