- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Drive Level | ESR | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-245.76-20-20A-F-TR ECS Inc. International | In Stock | - | - | 7 mm x 5 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM-8A | 30 PPM | SMD/SMT | SMD Quartz | 70 °C | -10 °C | 20 pF | 24.576 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-200-20-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM-7SSX | 30 PPM | - | Low Profile Crystal | - | - | - | 20 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | 40 Ohms | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-160-20-30B-DU-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | - | 1000 | + 125 C | - 55 C | SMD/SMT | Details | 0.001764 oz | MouseReel | ECX-53B-DU | 30 PPM | - | SMD Crystal | - | - | - | 16 MHz | 100 PPM | SMD/SMT | - | 20 pF | 300 uW | 60 Ohms | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-240-16-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | - | - | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-80-18-4X-31L ECS Inc. International | In Stock | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | Through Hole | Details | - | Bulk | HCS-49USX | 30 PPM | - | Quartz Crystal | - | - | - | 8 MHz | 50 PPM | Radial | - | 18 pF | - | - | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-035-S-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | 3.579545 MHz | - | SMD/SMT | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-380.005-18-1X ECS Inc. International | In Stock | - | - | HC-49 | 49 | 1000 | + 70 C | - 10 C | Through Hole | Details | - | - | HC49UX | 30 PPM | Radial | Quartz Crystal | 70 °C | -10 °C | 18 pF | 38.00053 MHz | 50 PPM | Radial | - | 18 pF | 1 mW | 40 Ohms | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-200-20-5PL-TR ECS Inc. International | In Stock | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | SMD/SMT | N | - | MouseReel | CSM-7 | 30 PPM | - | SMD Quartz | - | - | - | 20 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | 3.2 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-042-16-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | 0.054432 oz | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 4.194394 MHz | 50 PPM | SMD/SMT | - | 16 pF | 500 uW | 150 Ohms | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-080-18-1X ECS Inc. International | In Stock | - | - | HC-49/UX | - | 100 | + 70 C | - 10 C | Through Hole | Details | 0.034000 oz | Bulk | HC49UX | 30 PPM | Radial | - | 70 °C | -10 °C | 18 pF | 8 MHz | 50 PPM | Radial | - | 18 pF | 1 mW | 35 Ohms | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-076-20-1X ECS Inc. International | In Stock | - | - | HC-49 | - | 100 | + 70 C | - 10 C | Through Hole | Details | 0.034000 oz | - | HC49UX | 30 PPM | - | Quartz Crystal | - | - | - | 7.6 MHz | 50 PPM | Radial | - | 20 pF | 1 mW | 40 Ohms | - | 13.46 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-120-18-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM-7SSX | 30 PPM | SMD/SMT | Low Profile Crystal | 70 °C | -10 °C | 18 pF | 12 MHz | 50 PPM | SMD/SMT | 60 Ω | 18 pF | - | 60 Ohms | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-060-20-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | 0.020302 oz | MouseReel | CSM-7X | 30 PPM | SMD/SMT | - | 70 °C | -10 °C | 20 pF | 6 MHz | 50 PPM | SMD/SMT | - | 20 pF | 500 uW | 70 Ohms | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-073-S-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 7.3 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-120-32-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | ECX-3SX | 30 PPM | - | SMD Quartz | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | 32 pF | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-204.8-20-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/US | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | MouseReel | CSM-7X | 30 PPM | - | SMD Quartz | - | - | - | 20.48 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-270-20-20A-F-TR ECS Inc. International | In Stock | - | - | 7 mm x 5 mm | - | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM-8A | 30 PPM | - | SMD Quartz | - | - | - | 27 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-36-18-4DN ECS Inc. International | In Stock | - | - | HC-49/US | - | 1000 | + 85 C | - 40 C | Through Hole | No -RoHS Version Available | - | - | HC-49US-DN | 30 PPM | Radial | Quartz Crystal | 85 °C | -40 °C | - | 3.6864 MHz | 100 PPM | Radial | - | 18 pF | - | - | - | 3.5 mm | - | - | ||
![]() ECS-120.003-18-4X ECS Inc. International | In Stock | - | - | HC-49/US | - | 200 | + 70 C | - 10 C | Through Hole | Details | - | Bulk | HCS-49USX | 30 PPM | Radial | Quartz Crystal | 70 °C | -10 °C | 18 pF | 12.000393 MHz | 50 PPM | Radial | - | 18 pF | - | - | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-65-12-7X ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | - | 100 | + 70 C | - 10 C | SMD/SMT | Details | - | - | ECX-3S | 30 PPM | SMD/SMT | SMD Quartz | 70 °C | -10 °C | - | 6.5536 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm |