- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | RoHS | Unit Weight | Usage Level | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | ESR | Product | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-400-8-36CKM-TR ECS Inc. International | In Stock | - | - | - | - | - | 2.5 mm x 2 mm | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | 0.000459 oz | - | - | Reel | - | ECX-2236 | - | 10 PPM | - | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | 40 MHz | 10 PPM | SMD/SMT | - | - | - | - | 8 pF | - | - | - | 100 Ohms | - | - | 0.55 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() ECS-80-18-30-JGN-TR ECS Inc. | 861 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-53 | 0.197Lx0.126W 5.00mmx3.20mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 8MHz | ±30ppm | - | - | - | - | 100Ohm | 18pF | Fundamental | ±20ppm | - | - | - | - | 1.397mm | 0.055 1.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-9-34QCS-TR ECS Inc. | 18005 |
| Datasheet | 11 Weeks | Surface Mount | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | - | ECX-34Q | 0.126Lx0.059W 3.20mmx1.50mm | 0.001% | e4 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8541.60.00.10 | - | 32.768kHz | - | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 70kOhm | 9pF | Fundamental | ±10ppm | 0.1 μW | - | - | - | 900μm | 0.035 0.90mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-147.4-18-18-TR ECS Inc. | 30 | - | Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | - | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | - | - | - | 14.7456MHz | ±100ppm | - | - | - | - | 50Ohm | 18pF | Fundamental | ±30ppm | - | - | - | - | 2.4892mm | 0.098 2.50mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-96SMF45A30-TR ECS Inc. International | 79 |
| - | - | - | - | 5 mm x 7 mm | - | - | 1000 | + 80 C | - 30 C | - | - | Details | - | - | - | Cut Tape | - | ECS-96SMF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | - | SMD/SMT | - | - | - | - | 1.8 pF | - | - | - | 1200 Ohms | - | - | 1.35 mm | - | 7 mm | 5 mm | - | - | - | ||
![]() ECS-286.3-20-3X-TR ECS Inc. | 42 |
| Datasheet | 9 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | - | CSM-3X | 0.276Lx0.161W 7.00mmx4.10mm | 0.003% | - | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | - | - | TR | - | - | 28.63636MHz | ±50ppm | - | - | L7.0XB4.1XH2.3 (mm)/L0.276XB0.161XH0.091 (inch) | 28.63MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 100 μW | - | - | - | 2.3114mm | 0.091 2.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-.327-12.5-1210-TR ECS Inc. | 145000 | - | Datasheet | 13 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | - | ECX-1210 | 0.047Lx0.039W 1.20mmx1.00mm | 0.002% | e4 | yes | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.10 | - | 32.768kHz | - | - | - | L1.2XB1.0XH0.35 (mm)/L0.047XB0.039XH0.014 (inch) | 0.032768MHz | 90kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 μW | - | - | - | 500μm | 0.020 0.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-73-20-1 ECS Inc. | 36 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | Radial | - | MHz Crystal | Tin (Sn) - with Nickel (Ni) barrier | - | - | AT-CUT | 8541.60.00.50 | - | 7.3728MHz | ±50ppm | - | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 7.3728MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 1000 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-240-8-47-JTN-TR ECS Inc. | 1099 |
| Datasheet | 42 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | 4 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Cut Tape (CT) | 2013 | ECX-1247 | 0.063Lx0.047W 1.60mmx1.20mm | 0.002% | e4 | yes | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | GOLD | - | - | TR, 7 INCH | - | - | 24MHz | ±20ppm | - | 750μm | - | 24MHz | 150Ohm | 8pF | Fundamental | - | 100 μW | - | - | - | 355.6μm | 0.014 0.35mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-160-10-36-JGN-TR ECS Inc. | 21020 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2011 | ECX-2236 | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.50 | - | 16MHz | ±30ppm | - | - | L2.5XB2.0XH0.5 (mm)/L0.098XB0.079XH0.02 (inch) | 16MHz | 80Ohm | 10pF | Fundamental | ±20ppm | 100 μW | - | - | - | 660.4μm | 0.026 0.65mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-300-10-36Q-ES-TR ECS Inc. | 21 | - | Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2016 | ECX-2236Q | 0.098Lx0.079W 2.50mmx2.00mm | - | e4 | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | 30MHz | ±50ppm | - | - | - | - | 50Ohm | 10pF | Fundamental | ±30ppm | - | - | - | - | 609.6μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() ECS-80-20-5G3XDS-TR ECS Inc. | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | 2011 | CSM-7X-3L | 0.449Lx0.185W 11.40mmx4.70mm | 0.003% | e3 | yes | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | Tin (Sn) - with Nickel (Ni) barrier | - | - | TAPE AND REEL | 8541.60.00.50 | - | 8MHz | ±100ppm | - | - | L11.4XB4.7XH4.2 (mm)/L0.449XB0.185XH0.165 (inch) | 8MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 500 μW | - | - | - | 4.191mm | 0.165 4.20mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-120-20-5PX-AEN-TR ECS Inc. International | 2065 |
| - | - | - | - | 11.4 mm x 4.8 mm | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | - | - | MouseReel | - | - | - | 25 PPM | - | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | 500 uW | 50 Ohms | Crystals | - | 4.3 mm | - | 11.4 mm | 4.8 mm | - | - | - | ||
![]() ECS-40-S-7SX-TR ECS Inc. | 25 |
| Datasheet | 19 Weeks | Surface Mount | Surface Mount | 4-SOJ, 9.40mm pitch | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | 2007 | ECX-3SX | 0.492Lx0.181W 12.50mmx4.60mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 13 INCH | - | unknown | 4MHz | ±50ppm | - | - | L12.5XB4.6XH3.7 (mm)/L0.492XB0.181XH0.146 (inch) | 4MHz | 150Ohm | Series | Fundamental | ±30ppm | 100 μW | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() ECS-49-20-1 ECS Inc. | 46 |
| Datasheet | 9 Weeks | Through Hole | Through Hole | HC-49/U | - | 49 | - | - | - | - | - | - | - | - | -10°C~70°C | Bulk | 2000 | HC-49U | 0.447Lx0.183W 11.35mmx4.65mm | 0.003% | - | no | Active | 1 (Unlimited) | Radial | - | MHz Crystal | - | - | - | AT-CUT CRYSTAL, TAPE AND REEL | 8541.60.00.30 | - | 4.9152MHz | ±50ppm | - | - | L11.35XB4.65XH13.46 (mm)/L0.447XB0.183XH0.53 (inch) | 4.9152MHz | 55Ohm | 20pF | Fundamental | ±30ppm | 1000 μW | - | - | - | 13.462mm | 0.530 13.46mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() ECS-60-18-18-TR ECS Inc. | 1002 |
| Datasheet | 13 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | 2010 | CSM-12 | 0.465Lx0.217W 11.80mmx5.50mm | 0.003% | - | - | Active | 1 (Unlimited) | SMD/SMT | - | MHz Crystal | - | 85°C | -40°C | - | - | - | 6MHz | ±100ppm | - | - | - | - | 100Ohms | 18pF | Fundamental | ±30ppm | - | - | - | - | 2.4892mm | 0.098 2.50mm | 11.811mm | 5.5mm | ROHS3 Compliant | - | - | ||
![]() ECS-320-20-20A-F-TR ECS Inc. International | 1804 |
| - | - | - | - | 7 mm x 5 mm | - | - | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | - | - | MouseReel | - | - | - | 30 PPM | - | - | - | - | - | - | SMD Crystal | - | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | - | - | - | - | 20 pF | - | - | 500 uW | 40 Ohms | Crystals | - | - | - | 7 mm | 5 mm | - | - | - | ||
![]() ECS-240-20-33-DU-TR ECS Inc. | 4000 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Military grade | -55°C~125°C | Tape & Reel (TR) | 2011 | ECX-32 | 0.126Lx0.098W 3.20mmx2.50mm | 0.005% | e4 | - | Active | 1 (Unlimited) | SMD/SMT | EAR99 | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | 8541.60.00.60 | - | 24MHz | ±100ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 24MHz | 40Ohm | 20pF | Fundamental | ±50ppm | 100 μW | - | - | - | 787.4μm | 0.031 0.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() ECS-800-8-36CKM-TR ECS Inc. International | In Stock | - | - | - | - | - | 2.5 mm x 2 mm | - | - | 1000 | + 70 C | - 20 C | SMD/SMT | ECS-800-8-36-CKM-TR | Details | 0.000459 oz | - | - | MouseReel | - | ECX-2236 | - | 10 PPM | - | - | - | - | SMD/SMT | - | SMD Crystal | - | 70 °C | -20 °C | - | - | - | 80 MHz | 10 PPM | SMD/SMT | - | - | - | 100 Ω | 8 pF | - | - | 100 uW | 40 Ohms | - | - | 0.55 mm | - | 2.5 mm | 2 mm | - | - | - | ||
![]() ECS-147-20-23B-TR ECS Inc. | 6 |
| Datasheet | 10 Weeks | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | Commercial grade | -10°C~70°C | Tape & Reel (TR) | 2001 | ECX-64 | 0.236Lx0.138W 6.00mmx3.50mm | - | - | yes | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 14.7456MHz | ±50ppm | - | - | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | - | - | - | 1.0922mm | 0.043 1.10mm | - | - | ROHS3 Compliant | Lead Free | - |