- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Type | Frequency | Frequency Stability | Termination Style | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-270-8-37CKM-TR ECS Inc. International | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | - | Reel | ECX-1637 | 10 PPM | Low Profile SMD Crystal | 27 MHz | 10 PPM | SMD/SMT | 8 pF | 100 uW | 60 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-180-S-5P-DN-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | - | - | N | - | MouseReel | CSM-7 | 30 PPM | Quartz Crystal | 18 MHz | 100 PPM | SMD/SMT | Series | 500 uW | 40 Ohms | - | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-270-20-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | ECS-270-20-5PVX | - | Details | - | Reel | CSM-7SSX | 30 PPM | Low Profile Crystal | 27 MHz | 50 PPM | SMD/SMT | 20 pF | - | 40 Ohms | - | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-.400-12.5-13X ECS Inc. International | In Stock | - | - | Cylinder | 1000 | + 60 C | - 10 C | Through Hole | - | - | Details | 0.001639 oz | - | ECS31X | 30 PPM | Low Frequency Crystal | 40 kHz | - | Radial | 12.5 pF | 1 uW | 50 kOhms | - | 2.1 mm | - | 6.2 mm | - | ||
![]() ECS-480-8-36CKM-TR ECS Inc. International | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | 0.000459 oz | Reel | ECX-2236 | 10 PPM | SMD Crystal | 48 MHz | 10 PPM | SMD/SMT | 8 pF | - | 100 Ohms | - | - | 0.55 mm | 2.5 mm | 2 mm | ||
![]() ECS-480-10-48-RTN-TR ECS Inc. International | In Stock | - | - | 1.2 mm x 1 mm | - | + 85 C | -40 C | SMD/SMT | - | - | Details | - | - | - | 15 PPM | - | 48 MHZ | 20 PPM | SMD/SMT | 10 pF | 50 uW | 100 Ohms | - | - | 0.33 mm | 1.2 mm | 1 mm | ||
![]() ECS-286.363-18-30-JEM-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 70 C | -20 C | SMD/SMT | - | - | Details | - | Cut Tape | - | 20 PPM | - | 28.63636 MHz | 50 PPM | SMD/SMT | 18 pF | 100 uW | 30 Ohms | - | - | 1.1 mm | 5 mm | 3.2 mm | ||
![]() ECS-049-20-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | - | - | Details | - | Reel | ECX-3SX | - | - | 4.9152 MHz | - | SMD/SMT | 20 pF | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-240-20-33-TR3 ECS Inc. International | 11093 |
| - | 3.2 mm x 2.5 mm | 3000 | + 70 C | -20 C | SMD/SMT | - | - | Details | - | MouseReel | - | 50 PPM | Compact SMD Crystal | 24 MHz | 50 PPM | SMD/SMT | 20 pF | 100 uW | 40 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-240-8-36CKM-TR3 ECS Inc. International | 1967 | - | - | 2.5 mm x 2 mm | 3000 | + 70 C | -20 C | SMD/SMT | - | - | Details | - | MouseReel | - | 10 PPM | Compact SMD Crystal | 24 MHz | 10 PPM | SMD/SMT | 8 pF | 100 uW | 60 Ohms | Crystals | - | 0.65 mm | 2.5 mm | 2 mm | ||
![]() ECS-80-12-30-JGM-TR ECS Inc. International | 114 | - | - | 5 mm x 3.2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | - | Cut Tape | ECX-53 | 20 PPM | Miniature SMD Crystal | 8 MHz | 30 PPM | SMD/SMT | 12 pF | 100 uW | 100 Ohms | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-160-16-33B-CKM-TR ECS Inc. International | 1068 | - | - | 3.2 mm x 2.5 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | - | MouseReel | - | 10 PPM | - | 16 MHz | 10 PPM | SMD/SMT | 16 pF | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-160-9-33B-CTP-TR ECS Inc. International | 184 |
| - | - | 1000 | + 105 C | - 40 C | SMD/SMT | - | - | Details | - | MouseReel | ECS-33B | 10 PPM | - | 16 MHz | 20 PPM | SMD/SMT | 9 pF | 200 uW | 60 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-320-10-37-CTN-TR ECS Inc. International | In Stock | - | - | 2 mm x 1.6 mm | 1000 | + 85 C | -40 C | SMD/SMT | - | - | Details | - | MouseReel | ECX-1637 | 10 PPM | - | 32 MHz | 20 PPM | SMD/SMT | 10 pF | 100 uW | 60 Ohms | - | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-250-10-37BQ-CTN-TR ECS Inc. International | 191 | - | - | SMD-4 | 1000 | + 85 C | - 40 C | SMD/SMT | - | AEC-Q200 | Details | - | MouseReel | - | 10 PPM | - | 25 MHz | 20 PPM | SMD/SMT | 10 pF | 200 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-184-20-30-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 100 | + 60 C | - 10 C | SMD/SMT | - | - | N | 0.001764 oz | Reel | ECX-53 | 50 PPM | SMD Quartz | 18.432 MHz | 50 PPM | SMD/SMT | 20 pF | - | - | - | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-160-9-37B2-CKM-TR ECS Inc. International | 3359 | - | - | 2 mm x 1.6 mm | 3000 | + 70 C | - 20 C | SMD/SMT | - | - | Details | - | MouseReel | - | 10 PPM | SMD Crystal | 16 MHz | 10 PPM | SMD/SMT | 9 pF | 100 uW | 150 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-250-18-33QZ-ADS-TR ECS Inc. International | 3082 |
| - | 3.2 mm x 2.5 mm | 1000 | + 125 C | - 40 C | SMD/SMT | - | AEC-Q200 | Details | - | MouseReel | ECX-33QZ | 25 PPM | - | 25 MHz | 100 PPM | SMD/SMT | 18 pF | 100 uW | 80 Ohms | Crystals | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-384-8-37TC-CZY-TR ECS Inc. International | 3601 |
| - | - | 3000 | + 85 C | - 30 C | SMD/SMT | - | - | Details | - | MouseReel | - | 10 PPM | Quartz Thermistor Crystal | 38.4 MHz | 12 PPM | SMD/SMT | 8 pF | 10 uW | 80 Ohms | Crystals | - | 0.8 mm | 2.05 mm | 1.65 mm | ||
![]() ECS-260-9-36TC-CZY-TR ECS Inc. International | In Stock | - | - | - | 3000 | + 85 C | - 30 C | SMD/SMT | - | - | Details | - | MouseReel | - | 10 PPM | Quartz Thermistor Crystal | 26 MHz | 12 PPM | SMD/SMT | 9 pF | 10 uW | 50 Ohms | Crystals | - | 1 mm | 2.55 mm | 2.05 mm |