- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Qualification | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-240-20-23A-TR ECS Inc. International | In Stock | - | - | 6 mm x 3.5 mm | 1000 | - | - | SMD/SMT | - | Details | 0.002116 oz | Reel | ECX-64A | - | - | - | - | - | - | 24 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | - | 1.1 mm | 6 mm | 3.5 mm | ||
![]() ECS-120-20-23A-TR ECS Inc. International | In Stock | - | - | 6 mm x 3.5 mm | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | 0.002116 oz | MouseReel | ECX-64A | 30 PPM | - | - | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | 20 pF | 100 uW | 80 Ohms | - | - | 1.1 mm | 6 mm | 3.5 mm | ||
![]() ECS-80-20-5PV-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | - | - | SMD/SMT | - | N | - | Reel | ECS-5PV | - | - | - | - | - | - | 8 MHz | - | SMD/SMT | - | - | - | - | - | - | 2.6 mm | 12.4 mm | 4.7 mm | ||
![]() ECS-40.3-18-5PXEN-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | 0.020302 oz | MouseReel | CSM-7X | 30 PPM | SMD/SMT | - | 85 °C | -40 °C | 18 pF | 4.032 MHz | 50 PPM | SMD/SMT | 150 Ω | 18 pF | 500 uW | 150 Ohms | - | - | 4.3 mm | 10.3 mm | 4.8 mm | ||
![]() ECS-250-18-5P-DN-TR ECS Inc. International | In Stock | - | - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | N | - | MouseReel | CSM-7 | 30 PPM | - | Quartz Crystal | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | 18 pF | 500 uW | 30 Ohms | Crystals | - | 4.3 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-200-20-30B-DU-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 55 C | SMD/SMT | - | Details | 0.001764 oz | MouseReel | ECX-53B-DU | 30 PPM | - | SMD Crystal | - | - | - | 20 MHz | 100 PPM | SMD/SMT | - | 20 pF | 300 uW | 40 Ohms | - | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-80-10-30B-CKM-TR ECS Inc. International | 244 | - | - | SMD-4 | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | - | - | - | - | 8 MHz | 10 PPM | SMD/SMT | - | 10 pF | 100 uW | 100 Ohms | Crystals | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-320-8-37BQ-CKY-TR ECS Inc. International | 12 |
| - | SMD-4 | 1000 | + 85 C | - 30 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 10 PPM | - | - | - | - | - | 32 MHz | 10 PPM | SMD/SMT | - | 8 pF | 200 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-320-10-37BQ-CKY-TR ECS Inc. International | 29 |
| - | SMD-4 | 1000 | + 85 C | - 30 C | SMD/SMT | AEC-Q200 | Details | - | MouseReel | - | 10 PPM | - | - | - | - | - | 32 MHz | 10 PPM | SMD/SMT | - | 10 pF | 200 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-384-8-37TC-CZY-TR ECS Inc. International | 3601 |
| - | - | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | Quartz Thermistor Crystal | - | - | - | 38.4 MHz | 12 PPM | SMD/SMT | - | 8 pF | 10 uW | 80 Ohms | Crystals | - | 0.8 mm | 2.05 mm | 1.65 mm | ||
![]() ECS-260-9-36TC-CZY-TR ECS Inc. International | In Stock | - | - | - | 3000 | + 85 C | - 30 C | SMD/SMT | - | Details | - | MouseReel | - | 10 PPM | - | Quartz Thermistor Crystal | - | - | - | 26 MHz | 12 PPM | SMD/SMT | - | 9 pF | 10 uW | 50 Ohms | Crystals | - | 1 mm | 2.55 mm | 2.05 mm | ||
![]() ECS-240-6-37B-JTN-TR ECS Inc. International | 890 |
| - | - | 1000 | + 85 C | - 40 C | SMD/SMT | - | Details | - | Cut Tape | - | 20 PPM | - | - | - | - | - | 24 MHz | 20 PPM | SMD/SMT | - | 6 pF | 100 uW | 50 Ohms | Crystals | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-120-12-30-AEM-TR ECS Inc. International | 2050 |
| - | 5 mm x 3.2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | Cut Tape | ECX-53 | 25 PPM | - | Miniature SMD Crystal | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | 12 pF | 100 uW | 80 Ohms | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-160-12-30-AEM-TR ECS Inc. International | 5128 |
| - | 5 mm x 3.2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | Cut Tape | ECX-53 | 25 PPM | - | Miniature SMD Crystal | - | - | - | 16 MHz | 50 PPM | SMD/SMT | - | 12 pF | 100 uW | 50 Ohms | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-200-12-30-AEM-TR ECS Inc. International | 3860 |
| - | 5 mm x 3.2 mm | 1000 | + 70 C | - 20 C | SMD/SMT | - | Details | - | Cut Tape | ECX-53 | 25 PPM | - | Miniature SMD Crystal | - | - | - | 20 MHz | 50 PPM | SMD/SMT | - | 12 pF | 100 uW | 40 Ohms | Crystals | - | 1.2 mm | 5 mm | 3.2 mm | ||
![]() ECS-147.4-20-23A-EN ECS Inc. International | In Stock | - | - | 6 mm x 3.5 mm | - | + 85 C | - 40 C | SMD/SMT | - | Details | 0.002116 oz | Bulk | ECX-64A | 30 PPM | - | - | - | - | - | 14.7456 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | 80 Ohms | - | - | 3.5 mm | 6 mm | 1.1 mm | ||
![]() ECS-196.6-S-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 19.6608 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | - | 4.3 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-120-18-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | - | Details | - | Reel | CSM-7SSX | 30 PPM | SMD/SMT | Low Profile Crystal | 70 °C | -10 °C | 18 pF | 12 MHz | 50 PPM | SMD/SMT | 60 Ω | 18 pF | - | 60 Ohms | - | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-160-20-30B-DU-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 55 C | SMD/SMT | - | Details | 0.001764 oz | MouseReel | ECX-53B-DU | 30 PPM | - | SMD Crystal | - | - | - | 16 MHz | 100 PPM | SMD/SMT | - | 20 pF | 300 uW | 60 Ohms | - | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-240-16-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | - | - | SMD/SMT | - | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 12.5 mm | 4.6 mm |