- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Core Material | Accessory | Category | Degree of protection (IP) | Manufacturer | MSL | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Rated current In | RoHS | Shield | Spare part | Type of accessory/spare part | Voltage, Rating | Operating Temperature | Series | Tolerance | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Orientation | Shielding | Depth | Frequency | Frequency Stability | Operating Supply Voltage | Note | Inductance | Test Frequency | Load Capacitance | Size | Number of Positions/Contacts | LED Color | Self Resonant Frequency | Ethernet | Features | Height | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-L27BN-148.3516-TR ECS International | In Stock | - | - | THT | - | - | Cat3 | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | RJ45 | - | - | - | - | Female | - | Horizontal | - | - | - | - | - | - | - | - | - | - | 8P8C | - | - | - | - | - | - | ||
![]() ECX-P32CM-75.000-TR ECS International | In Stock | - | - | SMD | Ceramic | - | - | - | - | n/a | - | - | - | Yes | Unshielded | - | - | - | -40...+150°C | 1206AS | ±5 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | 0,68 uH | 35 MHz | - | 1206 | - | - | 450 MHz | - | - | - | - | ||
![]() ECS-8FM-66.666-TR ECS International | In Stock | - | - | - | - | Yes | - | - | - | - | - | - | - | Non-Compliant | - | No | Device labeling system | - | - | - | - | SMD/SMT | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | 66.666 MHz | 200 ppm | 5.5 V | - | - | - | 50 pF | - | - | - | - | - | - | - | - | ||
![]() ECX-L27BN-14.7456-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | 1 % | - | 100 ppm/°C | - | 41.7 kΩ | 155 °C | -55 °C | Thin Film | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() ECX-L32BN-11.0592-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P32CM-77.760-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-3963-200-BN ECS International | In Stock | - | - | - | - | - | - | IP69K | - | - | -40 - 90 | -40 - 90 | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | - | - | - | - | - | 15 pF | - | - | - | - | - | - | - | - | ||
![]() ECS-160-S-20A ECS International | In Stock | - | - | - | - | - | - | IP20 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 111 | 16 MHz | - | - | - | - | - | - | - | - | - | - | Yes | - | 131 | 74 | ||
![]() ECX-L27BN-155.520-TR ECS International | In Stock | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H25BN-30.000-TR ECS International | In Stock | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P32BN-1244.000-TR ECS International | In Stock | - | - | - | - | - | - | - | VITRAMON | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P32BN-18.432-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L32BN-150.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H25BN-62.500-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P33BN-12.800-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-147.4-20-7S ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.7 MHz | - | - | - | - | - | 20 pF | - | - | - | - | - | - | - | - | ||
![]() ECX-P32BN-16.384-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H27BN-32.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P25CM-10.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-P33BN-11.0592-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |