- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Base Product Number | Data Converters | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Number of I/Os | Package | Product Status | RoHS | Operating Temperature | Series | Tolerance | Termination | Max Operating Temperature | Min Operating Temperature | Frequency | Frequency Stability | Termination Style | Oscillator Type | Load Capacitance | Speed | RAM Size | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Drive Level | ESR | EEPROM Size | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECX-H27BN-40.000-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-L32BN-16.384-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECX-H27BN-30.000-TR ECS International | In Stock | - | - | Surface Mount | 48-BSSOP (0.295, 7.50mm Width) | Z86D7308 | - | - | Zilog | - | 31 | Tube | Obsolete | - | 0°C ~ 70°C (TA) | Z8® IR | - | - | - | - | - | - | - | Internal | - | 8MHz | 236 x 8 | 2V ~ 3.6V | Z8 | Brown-out Detect/Reset, LVD, POR, WDT | OTP | 8-Bit | 32KB (32K x 8) | - | - | - | - | - | - | - | - | ||
![]() ECS-160-8-36CKM-TR3 ECS International | 3679 |
| - | - | 2.5 mm x 2 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 10 PPM | - | - | - | 16 MHz | 10 PPM | SMD/SMT | - | 8 pF | - | - | - | - | - | - | - | - | - | 100 uW | 80 Ohms | - | - | 0.65 mm | 2.5 mm | 2 mm | ||
![]() ECS-P53-48.000-BN ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-162.5-S-5P ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.257 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-250-18-20BM-JEM-TR ECS International | 1506 |
| - | - | 7 mm x 5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | CSM-8M | 20 PPM | - | - | - | 25 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | - | - | - | - | - | - | - | 100 uW | 40 Ohms | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() ECS-160-18-20BM-JEM-TR ECS International | 1378 |
| - | - | 7 mm x 5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | CSM-8M | 20 PPM | - | - | - | 16 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | - | - | - | - | - | - | - | 100 uW | 40 Ohms | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() ECS-160-12-4X-GM ECS International | 827 |
| - | - | 11.35 mm x 4.65 mm x 3.5 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 30 PPM | - | - | - | 16 MHz | 30 PPM | Radial | - | 12 pF | - | - | - | - | - | - | - | - | - | 500 uW | 40 Ohms | - | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-120-8-33B2-CES-TR3 ECS International | 2427 | - | - | - | 3.2 mm x 2.5 mm x 0.8 mm | - | - | + 125 C | - | - 40 C | - | - | - | - | - | - | 10 PPM | - | - | - | 12 MHz | 50 PPM | SMD/SMT | - | 8 pF | - | - | - | - | - | - | - | - | - | 200 uW | 100 Ohms | - | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-260-6-37B2-CKY-TR ECS International | 3315 | - | - | - | 2 mm x 1.6 mm x 0.45 mm | - | - | + 85 C | - | - 30 C | - | - | - | - | - | - | 10 PPM | - | - | - | 26 MHz | 10 PPM | SMD/SMT | - | 6 pF | - | - | - | - | - | - | - | - | - | 100 uW | 50 Ohms | - | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-135.6-8-33B2-CKM-TR3 ECS International | 7017 |
| - | - | 3.2 mm x 2.5 mm x 0.8 mm | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | 10 PPM | - | - | - | 13.56 MHz | 10 PPM | SMD/SMT | - | 8 pF | - | - | - | - | - | - | - | - | - | 200 uW | 100 Ohms | - | - | 0.8 mm | 3.2 mm | 2.5 mm | ||
![]() ECS-250-18-37B2-CWN-TR ECS International | 3006 | - | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | 10 PPM | - | - | - | 25 MHz | 15 PPM | SMD/SMT | - | 18 pF | - | - | - | - | - | - | - | - | - | 100 uW | 50 Ohms | - | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-162.5-20-5P ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16.257 MHz | - | - | - | 20 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-240-12-37BQ-CKY-TR ECS International | 168 |
| - | - | SMD-4 | - | - | + 85 C | - | - 30 C | - | - | - | - | - | - | 10 PPM | - | - | - | 24 MHz | 10 PPM | SMD/SMT | - | 12 pF | - | - | - | - | - | - | - | - | - | 200 uW | 50 Ohms | - | - | 0.45 mm | 2 mm | 1.6 mm | ||
![]() ECS-320-6-37B-CTN-TR3 ECS International | 868 |
| - | - | - | - | - | + 85 C | - | - 30 C | - | - | - | - | - | ECX-1637B | - | - | - | - | 16 MHz to 50 MHz | 10 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.8 mm | 2 mm | 1.6 mm | ||
![]() ECS-3963-080-BN ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | SMD/SMT | 85 °C | -40 °C | 8 MHz | 50 ppm | - | - | 15 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-320-8-37CKM-TR ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ECS-184-S-18 ECS International | In Stock | - | - | - | 11.8 mm x 5.5 mm | - | - | + 70 C | - | - 10 C | - | - | - | - | - | CSM12 | 30 PPM | - | - | - | 18.432 MHz | 50 PPM | SMD/SMT | - | Series | - | - | - | - | - | - | - | - | - | 100 uW | 50 Ohms | - | - | 2.5 mm | 11.8 mm | 5.5 mm | ||
![]() ECS-60-S-7S ECS International | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |