- Package / Case
- Series
- Frequency
- Load Capacitance
- Packaging
- Height
- Type
- Frequency Stability
- Tolerance
- ESR (Equivalent Series Resistance)
- Factory Lead Time
- Height Seated (Max)
Attribute column
Manufacturer
ECS International Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Packaging | Series | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Frequency | Frequency Stability | Termination Style | ESR (Equivalent Series Resistance) | Load Capacitance | Drive Level | ESR | Product | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ECS-250-20-5P-DN-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | N | - | MouseReel | CSM-7 | 30 PPM | - | Quartz Crystal | - | - | - | 25 MHz | 100 PPM | SMD/SMT | - | 20 pF | 500 uW | 30 Ohms | - | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ECS-120-16-7SX-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | - | - | SMD/SMT | Details | - | Reel | ECX-3SX | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 12.5 mm | 4.6 mm | ||
![]() ECS-300-20-5G3XDS-TR ECS Inc. International | In Stock | - | - | 11.4 mm x 4.7 mm | 1000 | - | - | SMD/SMT | Details | - | Cut Tape | CSM-7X-3L | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | 11.4 mm | 4.7 mm | ||
![]() ECS-196-20-4XDN ECS Inc. International | In Stock | - | - | HC-49/US | 200 | + 85 C | - 40 C | Through Hole | Details | - | Bulk | HCS-49USX | 30 PPM | Radial | Quartz Crystal | 85 °C | -40 °C | 20 pF | 19.6608 MHz | 100 PPM | Radial | - | 20 pF | 500 uW | 40 Ohms | - | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-98.3-18-10 ECS Inc. International | In Stock | - | - | Cylinder | 100 | + 60 C | - 10 C | Through Hole | N | - | - | ECS-3X10X | 50 PPM | - | Quartz Crystal | - | - | - | 9.8304 MHz | 50 PPM | Radial | - | 18 pF | - | - | - | 3.2 mm | - | 10.5 mm | - | ||
![]() ECS-120-10-36B-CKY-TR ECS Inc. International | In Stock | - | - | 2.5 mm x 2 mm | 1000 | + 85 C | -30 C | SMD/SMT | Details | - | MouseReel | ECX-2236B | 10 PPM | - | - | - | - | - | 12 MHz | 10 PPM | SMD/SMT | - | 10 pF | 100 uW | 130 Ohms | Crystals | - | 0.55 mm | 2.5 mm | 2 mm | ||
![]() ECS-320-18-23A-EN-TR ECS Inc. International | In Stock | - | - | 6 mm x 3.5 mm | 1000 | + 85 C | - 40 C | SMD/SMT | Details | 0.002116 oz | MouseReel | ECX-64A | 30 PPM | - | - | - | - | - | 32 MHz | 50 PPM | SMD/SMT | - | 18 pF | 100 uW | 40 Ohms | - | - | 1.1 mm | 6 mm | 3.5 mm | ||
![]() ECS-240-20-30B-DU-TR ECS Inc. International | In Stock | - | - | 5 mm x 3.2 mm | 1000 | + 125 C | - 55 C | SMD/SMT | Details | 0.001764 oz | MouseReel | ECX-53B-DU | 30 PPM | - | - | - | - | - | 24 MHz | 100 PPM | SMD/SMT | - | 20 pF | 300 uW | 30 Ohms | - | - | 0.85 mm | 5 mm | 3.2 mm | ||
![]() ECS-120.003-18-5PXEN-TR ECS Inc. International | 19 |
| - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | Details | 0.020302 oz | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 12.000393 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | 50 Ohms | - | - | 4.3 mm | 10.3 mm | 4.8 mm | ||
![]() ECS-491.5-18-5PXEN-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 85 C | - 40 C | SMD/SMT | Details | - | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 49.15 MHz | 50 PPM | SMD/SMT | - | 18 pF | 500 uW | 80 Ohms | - | - | 4.3 mm | 10.3 mm | 4.8 mm | ||
![]() ECS-143-20-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM-7SSX | 30 PPM | - | Low Profile Crystal | - | - | - | 14.31818 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | 50 Ohms | - | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-135.6-20-5PLX-TR ECS Inc. International | In Stock | - | - | HC-49/US | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | MouseReel | CSM-7X | 30 PPM | - | SMD Quartz | - | - | - | 13.56 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | - | 3.2 mm | 11.4 mm | 4.8 mm | ||
![]() ECS-480-20-20A-F-TR ECS Inc. International | In Stock | - | - | 7 mm x 5 mm | 1000 | + 70 C | - 10 C | SMD/SMT | Details | 0.006562 oz | Reel | CSM-8A | 30 PPM | - | SMD Quartz | - | - | - | 48 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | - | - | - | 1.7 mm | 7 mm | 5 mm | ||
![]() ECS-51-S-4X ECS Inc. International | In Stock | - | - | HC-49/US | 200 | + 70 C | - 10 C | Through Hole | Details | - | Bulk | HCS-49USX | 30 PPM | Radial | Quartz Crystal | 70 °C | -10 °C | - | 5.0688 MHz | 50 PPM | Radial | 120 Ω | Series | 500 uW | 120 Ohms | - | - | 3.5 mm | 11.35 mm | 4.65 mm | ||
![]() ECS-040-S-5PX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | MouseReel | CSM-7X | 30 PPM | - | - | - | - | - | 4 MHz | 50 PPM | SMD/SMT | - | 20 pF | 500 uW | 150 Ohms | - | - | 4.3 mm | 13.2 mm | 4.8 mm | ||
![]() ESC-42-12-7S-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | N | - | Reel | ECX-3S | 30 PPM | - | SMD Quartz | - | - | - | 4.194304 MHz | 50 PPM | SMD/SMT | - | 12 pF | - | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-184-20-5PVX-TR ECS Inc. International | In Stock | - | - | HC-49/USX | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM-7SSX | 30 PPM | - | Low Profile Crystal | - | - | - | 18.432 MHz | 50 PPM | SMD/SMT | - | 20 pF | - | 50 Ohms | - | - | 2.6 mm | 13.2 mm | 4.7 mm | ||
![]() ECS-073-18-9X ECS Inc. International | In Stock | - | - | Cylinder | 1000 | + 60 C | - 10 C | Through Hole | Details | - | Bulk | ECS-3X9X | - | - | - | - | - | - | 7.3728 MHz | - | Radial | - | 18 pF | - | - | - | - | - | - | - | ||
![]() ECS-235.9-S-7S-TR ECS Inc. International | In Stock | - | - | 12.5 mm x 4.6 mm | 1000 | + 70 C | - 10 C | SMD/SMT | N | - | Reel | ECX-3S | 30 PPM | - | SMD Quartz | - | - | - | 23.592 MHz | 50 PPM | SMD/SMT | - | - | - | - | - | - | 3.7 mm | 12.5 mm | 4.6 mm | ||
![]() ECS-36-18-18DN-TR ECS Inc. International | In Stock | - | - | 11.8 mm x 5.5 mm | 1000 | + 70 C | - 10 C | SMD/SMT | Details | - | Reel | CSM12 | 30 PPM | - | SMD Quartz | - | - | - | 3.6864 MHz | 50 PPM | SMD/SMT | - | 18 pF | - | - | - | - | 2.5 mm | 11.8 mm | 5.5 mm |